Retsch, Inc. Datasheets for Grinding Mills and Pulverizers
Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size
Grinding Mills and Pulverizers: Learn more
| Product Name | Notes |
|---|---|
| The Jaw Crusher BB 100 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel,... | |
| The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel,... | |
| The Jaw Crusher BB 300 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel,... | |
| The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder is also ideal for the uniform trituration... | |
| The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel... | |
| The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design,... | |
| The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and... | |
| The SM 100 is an economically priced powerful cutting mill that is particularly suitable for size reduction of soft, medium-hard, elastic or fibrous materials, whose size can be reduced without... | |
| The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has... | |
| The Vibratory Disc Mill RS 200 is suitable for the extremely quick, loss-free and reproducible grinding of medium-hard, hard, brittle and fibrous materials to analytical fineness. Grinding sets made from... |