Retsch, Inc. Heavy-Duty Cutting Mill SM 300

Description
The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic components. Analytical fineness is often achieved in one working run. The cutting mill is used successfully for a great variety of materials. The sample material is only moderately warmed up during the grinding process so that the mill is also suitable for grinding temperature-sensitiv e materials. Another innovation is the wide, freely selectable speed range from 700 to 3,000 min-1. In combination with the wide selection of bottom sieves, hoppers and collecting vessels, the mill can be easily adapted to application requirements.
Description
The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic components. Analytical fineness is often achieved in one working run. The cutting mill is used successfully for a great variety of materials. The sample material is only moderately warmed up during the grinding process so that the mill is also suitable for grinding temperature-sensitiv e materials. Another innovation is the wide, freely selectable speed range from 700 to 3,000 min-1. In combination with the wide selection of bottom sieves, hoppers and collecting vessels, the mill can be easily adapted to application requirements.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Cutting Mill - SM 300 - Retsch, Inc.
Newtown, PA, USA
Heavy-Duty Cutting Mill
SM 300
Heavy-Duty Cutting Mill SM 300
The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic components. Analytical fineness is often achieved in one working run. The cutting mill is used successfully for a great variety of materials. The sample material is only moderately warmed up during the grinding process so that the mill is also suitable for grinding temperature-sensitiv e materials. Another innovation is the wide, freely selectable speed range from 700 to 3,000 min-1. In combination with the wide selection of bottom sieves, hoppers and collecting vessels, the mill can be easily adapted to application requirements.

The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic components. Analytical fineness is often achieved in one working run. The cutting mill is used successfully for a great variety of materials. The sample material is only moderately warmed up during the grinding process so that the mill is also suitable for grinding temperature-sensitive materials.
Another innovation is the wide, freely selectable speed range from 700 to 3,000 min-1. In combination with the wide selection of bottom sieves, hoppers and collecting vessels, the mill can be easily adapted to application requirements.

Supplier's Site

Technical Specifications

  Retsch, Inc.
Product Category Grinding Mills and Pulverizers
Product Number SM 300
Product Name Heavy-Duty Cutting Mill
Applications Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Wood, pulp or paper products; Waste processing or recycling; Polymers; Other; Animal Feed, bones, cardboard, straw
Scale Production
Feed Dry solids; Continuous; Soft, medium-hard,tough,elastic,fibrous
Type Cutter or granulator
Operation Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product; Size Reduction by cutting
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Mill - SM 100 - Retsch, Inc.
Specs
Applications Food processing; Foundry sand or shell recovery; Wood, pulp or paper products; Other; Animal feed, bones, cardboard, resins
Scale Lab
Feed Dry solids; Continuous; Soft, medium-hard, elastic, fibrous
View Details
Rotor / Beater Mill - Cross Beater Mill PULVERISETTE 16 (Stainless Steel Grinding Insert) - Fritsch GmbH - Milling and Sizing
Specs
Applications Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ore and mineral processing; Wood, pulp or paper products
Scale Lab
Feed Dry solids; Batch
View Details
Three Roll Mill - EXAKT 80 S - Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
M Series Fine Grinder - M-21 - Prater
Specs
Applications Food processing; Power production applications such as coal milling
Feed Dry solids; Batch
Type Hammermill
View Details