MB S.p.A. BF 60.1

Description
BF 60.1 The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more Weight: 3,300 lbs Bucket capacity (cubic yards): 0.65 Mouth opening: 24" x 18" Output Range: 1" to 4" Dimensions: 71" L x 41" W x 47" H
Description
BF 60.1 The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more Weight: 3,300 lbs Bucket capacity (cubic yards): 0.65 Mouth opening: 24" x 18" Output Range: 1" to 4" Dimensions: 71" L x 41" W x 47" H

Suppliers

Company
Product
Description
Supplier Links
 - BF 60.1 - MB S.p.A.
Breganze, Italy
BF 60.1
BF 60.1
BF 60.1 The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more Weight: 3,300 lbs Bucket capacity (cubic yards): 0.65 Mouth opening: 24" x 18" Output Range: 1" to 4" Dimensions: 71" L x 41" W x 47" H

BF 60.1

The smallest model in the range, ideal for excavators weighing 9 tons or more.

  • Excavator size: 9 tons or more
  • Weight: 3,300 lbs
  • Bucket capacity (cubic yards): 0.65
  • Mouth opening: 24" x 18"
  • Output Range: 1" to 4"
  • Dimensions: 71" L x 41" W x 47" H

Technical Specifications

  MB S.p.A.
Product Category Grinding Mills and Pulverizers
Product Number BF 60.1
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
Type Bucket Crusher
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
Unlock Full Specs
to access all available technical data

Similar Products

Corundum Disk Mill MCD 2000 -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
View Details
 - NETZSCH M-Ovas - NETZSCH Pumps North America, LLC
NETZSCH Pumps North America, LLC
Specs
Applications Food processing; Wood, pulp or paper products; Waste processing or recycling
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous
View Details
Cutting Mill - SM 100 - Retsch, Inc.
Specs
Applications Food processing; Foundry sand or shell recovery; Wood, pulp or paper products; Other; Animal feed, bones, cardboard, resins
Scale Lab
Feed Dry solids; Continuous; Soft, medium-hard, elastic, fibrous
View Details
 - BF 120.4 - MB S.p.A.
MB S.p.A.
Specs
Applications Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
Scale Production
Feed Dry solids; Continuous; Batch
View Details