Carbolite Gero Limited Laboratory High Temperature Oven LHT 5/30

Description
500°C (932°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life mineral insulated metal sheathed heating elements. Each oven is provided with two perforated stainless steel shelves with multi-position settings for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Side mounted control panel avoids damage from accidental spillage. Efficient fibrous insulation provides safe outer case temperatures. Side hinged door provides access to full width of chamber when open. Lever action of flush fitting door latch ensures gentle closure and provides a handle when unlatched. Long-life mechanical design is also aesthetically attractive in today's modern laboratory. Choice of 301 or programmable controls. Multiple built-in options available.
Description
500°C (932°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life mineral insulated metal sheathed heating elements. Each oven is provided with two perforated stainless steel shelves with multi-position settings for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Side mounted control panel avoids damage from accidental spillage. Efficient fibrous insulation provides safe outer case temperatures. Side hinged door provides access to full width of chamber when open. Lever action of flush fitting door latch ensures gentle closure and provides a handle when unlatched. Long-life mechanical design is also aesthetically attractive in today's modern laboratory. Choice of 301 or programmable controls. Multiple built-in options available.

Suppliers

Company
Product
Description
Supplier Links
Laboratory High Temperature Oven - LHT 5/30 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Laboratory High Temperature Oven
LHT 5/30
Laboratory High Temperature Oven LHT 5/30
500°C (932°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life mineral insulated metal sheathed heating elements. Each oven is provided with two perforated stainless steel shelves with multi-position settings for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Side mounted control panel avoids damage from accidental spillage. Efficient fibrous insulation provides safe outer case temperatures. Side hinged door provides access to full width of chamber when open. Lever action of flush fitting door latch ensures gentle closure and provides a handle when unlatched. Long-life mechanical design is also aesthetically attractive in today's modern laboratory. Choice of 301 or programmable controls. Multiple built-in options available.
  • 500°C (932°F) maximum operating temperature.
  • Forced air convection provides excellent temperature uniformity.
  • Temperature stability of ± 0.2°C.
  • Stainless steel inner chamber is convenient to clean and resistant to corrosion.
  • Long-life mineral insulated metal sheathed heating elements.
  • Each oven is provided with two perforated stainless steel shelves with multi-position settings for convenient loading and unloading.
  • An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven.
  • Side mounted control panel avoids damage from accidental spillage.
  • Efficient fibrous insulation provides safe outer case temperatures.
  • Side hinged door provides access to full width of chamber when open.
  • Lever action of flush fitting door latch ensures gentle closure and provides a handle when unlatched.
  • Long-life mechanical design is also aesthetically attractive in today's modern laboratory.
  • Choice of 301 or programmable controls.
  • Multiple built-in options available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Ovens
Product Number LHT 5/30
Product Name Laboratory High Temperature Oven
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Drying Test Oven - HD-E804 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Application Drying
External Bench / Cabinet
Temperature Range 572 F (300 C)
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Laboratory Oven - BD-902 - Associated Environmental Systems
Associated Environmental Systems
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details