Haida International Equipment Co., Ltd. Drying Test Oven HD-E804

Description
Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed into heat energy, thereby obtaining a quick drying effect, to shorten the production cycle, energy conservation, improve product quality and other purposes Structure The structure of the oven body made of Angle steel, steel sheet.Between the shell and studio filled glass fiber heat preservation and heat insulation.The top of the heating systems in the studio.Horizontal circulation ventilation, the temperature in the cabinet is more even, this type of drying box can effectively avoid indoor work existence the gradient of temperature difference and temperature overshoot phenomenon, and can improve the work of indoor temperature uniformity. User's Manual 1. Before using the necessary attention to the power supply voltage can comply. When used, the power required by the rules to stop outlet ground wire to ground. 2. when power use, should not be touched by hand electrical box left space topical or rinsing, wiping with a damp cloth and water, should test the power supply cut off. 3. The power cord can not be wound on a metal object, can not be set at a low temperature or humid central avoid rubber aging resulting in leakage. 4. Do not place items inside too crowded, the atmosphere necessary for space aside natural convection or moist atmosphere can escape in the wind on top of deceleration. 5. should reflect current temperature conditioner of silver contacts suggest scared or uneven, and if so, can be used fine gauze contact sand flat, and then use, and should always wipe with a clean cloth to make good contact with (note required Cut off the power). Metal pipes of the indoor temperature conditioner Never strike lest affect flexibility. 6. Install boring without explosion inside, do not put flammable materials. 7. After each use, shall cut off the power of local, often persist inside and outside the tank clean.
Description
Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed into heat energy, thereby obtaining a quick drying effect, to shorten the production cycle, energy conservation, improve product quality and other purposes Structure The structure of the oven body made of Angle steel, steel sheet.Between the shell and studio filled glass fiber heat preservation and heat insulation.The top of the heating systems in the studio.Horizontal circulation ventilation, the temperature in the cabinet is more even, this type of drying box can effectively avoid indoor work existence the gradient of temperature difference and temperature overshoot phenomenon, and can improve the work of indoor temperature uniformity. User's Manual 1. Before using the necessary attention to the power supply voltage can comply. When used, the power required by the rules to stop outlet ground wire to ground. 2. when power use, should not be touched by hand electrical box left space topical or rinsing, wiping with a damp cloth and water, should test the power supply cut off. 3. The power cord can not be wound on a metal object, can not be set at a low temperature or humid central avoid rubber aging resulting in leakage. 4. Do not place items inside too crowded, the atmosphere necessary for space aside natural convection or moist atmosphere can escape in the wind on top of deceleration. 5. should reflect current temperature conditioner of silver contacts suggest scared or uneven, and if so, can be used fine gauze contact sand flat, and then use, and should always wipe with a clean cloth to make good contact with (note required Cut off the power). Metal pipes of the indoor temperature conditioner Never strike lest affect flexibility. 6. Install boring without explosion inside, do not put flammable materials. 7. After each use, shall cut off the power of local, often persist inside and outside the tank clean.

Suppliers

Company
Product
Description
Supplier Links
Drying Test Oven HD-E804
Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed into heat energy, thereby obtaining a quick drying effect, to shorten the production cycle, energy conservation, improve product quality and other purposes Structure The structure of the oven body made of Angle steel, steel sheet.Between the shell and studio filled glass fiber heat preservation and heat insulation.The top of the heating systems in the studio.Horizontal circulation ventilation, the temperature in the cabinet is more even, this type of drying box can effectively avoid indoor work existence the gradient of temperature difference and temperature overshoot phenomenon, and can improve the work of indoor temperature uniformity. User's Manual 1. Before using the necessary attention to the power supply voltage can comply. When used, the power required by the rules to stop outlet ground wire to ground. 2. when power use, should not be touched by hand electrical box left space topical or rinsing, wiping with a damp cloth and water, should test the power supply cut off. 3. The power cord can not be wound on a metal object, can not be set at a low temperature or humid central avoid rubber aging resulting in leakage. 4. Do not place items inside too crowded, the atmosphere necessary for space aside natural convection or moist atmosphere can escape in the wind on top of deceleration. 5. should reflect current temperature conditioner of silver contacts suggest scared or uneven, and if so, can be used fine gauze contact sand flat, and then use, and should always wipe with a clean cloth to make good contact with (note required Cut off the power). Metal pipes of the indoor temperature conditioner Never strike lest affect flexibility. 6. Install boring without explosion inside, do not put flammable materials. 7. After each use, shall cut off the power of local, often persist inside and outside the tank clean.

Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed into heat energy, thereby obtaining a quick drying effect, to shorten the production cycle, energy conservation, improve product quality and other purposes

Structure

The structure of the oven body made of Angle steel, steel sheet.Between the shell and studio filled glass fiber heat preservation and heat insulation.The top of the heating systems in the studio.Horizontal circulation ventilation, the temperature in the cabinet is more even, this type of drying box can effectively avoid indoor work existence the gradient of temperature difference and temperature overshoot phenomenon, and can improve the work of indoor temperature uniformity.

User's Manual
1. Before using the necessary attention to the power supply voltage can comply. When used, the power required by the rules to stop outlet ground wire to ground.
2. when power use, should not be touched by hand electrical box left space topical or rinsing, wiping with a damp cloth and water, should test the power supply cut off.
3. The power cord can not be wound on a metal object, can not be set at a low temperature or humid central avoid rubber aging resulting in leakage.
4. Do not place items inside too crowded, the atmosphere necessary for space aside natural convection or moist atmosphere can escape in the wind on top of deceleration.
5. should reflect current temperature conditioner of silver contacts suggest scared or uneven, and if so, can be used fine gauze contact sand flat, and then use, and should always wipe with a clean cloth to make good contact with (note required Cut off the power). Metal pipes of the indoor temperature conditioner Never strike lest affect flexibility.
6. Install boring without explosion inside, do not put flammable materials.
7. After each use, shall cut off the power of local, often persist inside and outside the tank clean.

Supplier's Site
Lab Air Dry Oven HD-E804
Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.

Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd. Haida International Equipment Co., Ltd.
Product Category Ovens (industrial) Laboratory Ovens
Product Number HD-E804 HD-E804
Product Name Drying Test Oven Lab Air Dry Oven
Application Drying Drying
Unlock Full Specs
to access all available technical data

Similar Products

Lab Air Drying Test Instrument - HD-E804-3S - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
External Bench / Cabinet
Atmosphere Air / Oxidizing
Application Drying
View Details
Vacuum Drying Oven for Non-Flammable Solvents VD Series - VD 115 - BINDER Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Indirect / Contact / Conduction
View Details
LFC Class A Bench-top Oven - LFC2-12 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Data Logger or Recorder
Heat Source Electric / Resistance
View Details