Carbolite Gero Limited Horizontal Split Tube Furnace HST 12/200

Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.
Description
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Split Tube Furnace - HST 12/200 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Horizontal Split Tube Furnace
HST 12/200
Horizontal Split Tube Furnace HST 12/200
Maximum operating temperature of 1200°C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow easy conversion to different diameter process tubes. Carbolite split-hinge tube furnaces are available in single and three zone designs. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates. Positive break furnace safety switch isolates power to the heating elements when furnace is opened. Low outer case temperature provided through double shell construction. Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.
  • Maximum operating temperature of 1200&#176C.
  • Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
  • Designed to accept process tubes up to 4 inch OD (100 mm).
  • Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
  • These tube adapters allow easy conversion to different diameter process tubes.
  • Carbolite split-hinge tube furnaces are available in single and three zone designs.
  • Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
  • High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
  • Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
  • Low outer case temperature provided through double shell construction.
  • Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable.
  • Choice of 301 or programmable controls.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number HST 12/200
Product Name Horizontal Split Tube Furnace
Configuration Tube
Features Hinged (Tilting); Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 120 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Bench top Muffle Furnace - 1800-52 - Terra Universal, Inc.
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Controller Type Single Set Point
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details