Carbolite Gero Limited Medium Laboratory Chamber Furnace GPC 13/65

Description
Maximum operating temperature of 1300°C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal mass insulation improves energy efficiency and fast heat-up rates. Hard ceramic hearth provides excellent resistance to wear and spillage. Long-life heavy gauge coil heating elements. Chamber vent provides for process exhaust. Dense refractory around chamber entrance resists abrasion and wear. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Small case size conserves bench space. Serviceability is considered throughout furnace mechanical and electrical design. Choice of Model 301 control or programmers. Choice of multiple accessories and options.
Description
Maximum operating temperature of 1300°C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal mass insulation improves energy efficiency and fast heat-up rates. Hard ceramic hearth provides excellent resistance to wear and spillage. Long-life heavy gauge coil heating elements. Chamber vent provides for process exhaust. Dense refractory around chamber entrance resists abrasion and wear. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Small case size conserves bench space. Serviceability is considered throughout furnace mechanical and electrical design. Choice of Model 301 control or programmers. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Medium Laboratory Chamber Furnace - GPC 13/65 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Medium Laboratory Chamber Furnace
GPC 13/65
Medium Laboratory Chamber Furnace GPC 13/65
Maximum operating temperature of 1300°C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal mass insulation improves energy efficiency and fast heat-up rates. Hard ceramic hearth provides excellent resistance to wear and spillage. Long-life heavy gauge coil heating elements. Chamber vent provides for process exhaust. Dense refractory around chamber entrance resists abrasion and wear. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Small case size conserves bench space. Serviceability is considered throughout furnace mechanical and electrical design. Choice of Model 301 control or programmers. Choice of multiple accessories and options.
  • Maximum operating temperature of 1300&#176C.
  • Rugged construction for heavy-duty heat treating requirements.
  • High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Low thermal mass insulation improves energy efficiency and fast heat-up rates.
  • Hard ceramic hearth provides excellent resistance to wear and spillage.
  • Long-life heavy gauge coil heating elements.
  • Chamber vent provides for process exhaust.
  • Dense refractory around chamber entrance resists abrasion and wear.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Low outer case temperature provided through double shell construction.
  • Small case size conserves bench space.
  • Serviceability is considered throughout furnace mechanical and electrical design.
  • Choice of Model 301 control or programmers.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number GPC 13/65
Product Name Medium Laboratory Chamber Furnace
Configuration Box (Muffle)
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single & Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 120 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Modular Horizontal Tube Furnace - GHA 12/600 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Horizontal; Thermocouple Calibration; Type N, Modular
Atmosphere Air / Oxidizing; Inert; Reducing
View Details