Carbolite Gero Limited Modular Horizontal Tube Furnace GHA 12/1050

Description
Maximum operating temperature of 1200°C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates. Carbolite large bore tube furnaces are available in single and three zone designs. Safety outer mesh guard provides low temperature external surface. Furnaces are normally mounted horizontally on an attractive support base. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Each tube furnace is available for optional vertical operation. Vertical design is interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.
Description
Maximum operating temperature of 1200°C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates. Carbolite large bore tube furnaces are available in single and three zone designs. Safety outer mesh guard provides low temperature external surface. Furnaces are normally mounted horizontally on an attractive support base. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Each tube furnace is available for optional vertical operation. Vertical design is interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.

Suppliers

Company
Product
Description
Supplier Links
Modular Horizontal Tube Furnace - GHA 12/1050 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Modular Horizontal Tube Furnace
GHA 12/1050
Modular Horizontal Tube Furnace GHA 12/1050
Maximum operating temperature of 1200°C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life free radiating heating element design provides excellent radial and linear chamber uniformity. High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates. Carbolite large bore tube furnaces are available in single and three zone designs. Safety outer mesh guard provides low temperature external surface. Furnaces are normally mounted horizontally on an attractive support base. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Each tube furnace is available for optional vertical operation. Vertical design is interconnected to a separate control cabinet with a 6 foot cable. Choice of 301 or programmable controls.
  • Maximum operating temperature of 1200&#176C.
  • Designed to accept process tubes up to 6.5 inch OD.
  • Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
  • These tube adapters allow convenient conversion to different diameter process tubes.
  • Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
  • High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates.
  • Carbolite large bore tube furnaces are available in single and three zone designs.
  • Safety outer mesh guard provides low temperature external surface.
  • Furnaces are normally mounted horizontally on an attractive support base.
  • Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
  • Each tube furnace is available for optional vertical operation.
  • Vertical design is interconnected to a separate control cabinet with a 6 foot cable.
  • Choice of 301 or programmable controls.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number GHA 12/1050
Product Name Modular Horizontal Tube Furnace
Configuration Tube; Solid Design
Features Horizontal; Thermocouple Calibration; Type N, Modular
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Laboratory High Temperature Furnace - RHF 16/15 - Carbolite Gero Limited
Specs
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Stainless Steel
Controller Type Single Set Point; Programmable
View Details