Carbolite Gero Limited Clean Room Oven CR 220

Description
250°C (482°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel plated shelves with multi-position settings for convenient loading and unloading. Powerful fan and air guide system provides temperature uniformity of better than ± 5 °C throughout the work chamber. Superior oven insulation design provides excellent thermal efficiency. Long-life high efficiency mineral insulated metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure combined with silicon rubber door seal assures effective seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice of 301 or programmable controls Multiple built-in options available.
Description
250°C (482°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel plated shelves with multi-position settings for convenient loading and unloading. Powerful fan and air guide system provides temperature uniformity of better than ± 5 °C throughout the work chamber. Superior oven insulation design provides excellent thermal efficiency. Long-life high efficiency mineral insulated metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure combined with silicon rubber door seal assures effective seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice of 301 or programmable controls Multiple built-in options available.

Suppliers

Company
Product
Description
Supplier Links
Clean Room Oven - CR 220 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Clean Room Oven
CR 220
Clean Room Oven CR 220
250°C (482°F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5°C. Fully welded polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel plated shelves with multi-position settings for convenient loading and unloading. Powerful fan and air guide system provides temperature uniformity of better than ± 5 °C throughout the work chamber. Superior oven insulation design provides excellent thermal efficiency. Long-life high efficiency mineral insulated metal sheathed heating elements. Chamber ventilation and exhaust vent is located on top of chamber. Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber. Positive latch door closure combined with silicon rubber door seal assures effective seal of chamber. Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area. Choice of 301 or programmable controls Multiple built-in options available.
  • 250&#176C (482&#176F) maximum operating temperature.
  • Designed for use in Class 100 clean room.
  • Temperature Stability: Better than ± 0.5&#176C.
  • Fully welded polished stainless steel inner chamber is easy to clean and resistant to corrosion.
  • Oven is provided with non-tilt nickel plated shelves with multi-position settings for convenient loading and unloading.
  • Powerful fan and air guide system provides temperature uniformity of better than ± 5 &#176C throughout the work chamber.
  • Superior oven insulation design provides excellent thermal efficiency.
  • Long-life high efficiency mineral insulated metal sheathed heating elements.
  • Chamber ventilation and exhaust vent is located on top of chamber.
  • Compression fittings effectively seal the fan shaft, heating element and thermocouple where they enter the oven chamber.
  • Positive latch door closure combined with silicon rubber door seal assures effective seal of chamber.
  • Oven insulation is appropriately sealed to prevent contamination of the oven chamber or work area.
  • Choice of 301 or programmable controls
  • Multiple built-in options available.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Ovens
Product Number CR 220
Product Name Clean Room Oven
External Bench / Cabinet
Features Shelves, Racks or Carts
Controller Type Single Set Point; Programmable
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
Clean Process Benchtop Oven - LCD 1-16 - Despatch - ITW EAE
Specs
External Bench / Cabinet
Features Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details
Mechanical (Forced-air) Convection Ovens - BOF-120T - BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance
Temperature Range 86 to 572 F (30 to 300 C)
View Details
Fanned Convection Laboratory Oven - PF30 - Carbolite Gero Limited
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details