Watts Float and Thermostatic Steam Traps 0037123

Description
Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head, seat, float and thermostatic air vent. Series WFT is water hammer resistant and can be serviced without disturbing system piping. It is ideal for use in unit heaters, heat exchangers/reboilers , air heating coils, steam main drips, and process equipment. Maximum Operating Pressure: 15psi (1 bar), for Model WFT-15; 30psi (2 bar) for Model WFT-30, 75psi (5 bar) for Model WFT-75 and 125psi (9 bar) for Model WFT-125.
Datasheet
Description
Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head, seat, float and thermostatic air vent. Series WFT is water hammer resistant and can be serviced without disturbing system piping. It is ideal for use in unit heaters, heat exchangers/reboilers , air heating coils, steam main drips, and process equipment. Maximum Operating Pressure: 15psi (1 bar), for Model WFT-15; 30psi (2 bar) for Model WFT-30, 75psi (5 bar) for Model WFT-75 and 125psi (9 bar) for Model WFT-125.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float and Thermostatic Steam Traps - 0037123 - Watts
North Andover, MA, USA
Float and Thermostatic Steam Traps
0037123
Float and Thermostatic Steam Traps 0037123
Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head, seat, float and thermostatic air vent. Series WFT is water hammer resistant and can be serviced without disturbing system piping. It is ideal for use in unit heaters, heat exchangers/reboilers , air heating coils, steam main drips, and process equipment. Maximum Operating Pressure: 15psi (1 bar), for Model WFT-15; 30psi (2 bar) for Model WFT-30, 75psi (5 bar) for Model WFT-75 and 125psi (9 bar) for Model WFT-125.

Series WFT Float and Thermostatic Steam Traps are used in steam main drips and process applications to provide continuous air venting and condensate removal. They feature an iron body H-pattern design (3/4 in through 1-1/4 in) or C-pattern design (1-1/4 in through 2 in), stainless steel valve head, seat, float and thermostatic air vent. Series WFT is water hammer resistant and can be serviced without disturbing system piping. It is ideal for use in unit heaters, heat exchangers/reboilers, air heating coils, steam main drips, and process equipment. Maximum Operating Pressure: 15psi (1 bar), for Model WFT-15; 30psi (2 bar) for Model WFT-30, 75psi (5 bar) for Model WFT-75 and 125psi (9 bar) for Model WFT-125.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0037123
Product Name Float and Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Compressed Air Drain Trap - Type MFAS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Inverted Bucket Steam Traps - 0039521 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Bimetallic Steam Trap - HP80 - Spirax-Sarco
Specs
Steam Trap Type Bimetallic
Material SteelForged
Operating Pressure 3742 psi (2634 m H2O)
View Details