Velan, Inc. Bimetallic Steam Trap Piping King

Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits Velan forged Piping King automatic condensate drain units are a completely unique method in steam trap piping, providing substantial savings in component parts and installation costs. The Piping King package unit, fitted with a bypass, enables the steam trap to be isolated from the system allowing routine maintenance to be carried out. THE UNIT CONSISTS OF: • The unique patented Universal steam trap with integral strainer and check valve • Two high-quality bonnetless forged steel special stop check globe valves mounted on either side of the trap. The valves are connected by the bypass pipe, enabling the steam trap to be isolated while the steam flow is maintained. Piping King units are used extensively in power stations, marine and similar applications where continuous operation is essential during routine maintenance.
Datasheet
Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits Velan forged Piping King automatic condensate drain units are a completely unique method in steam trap piping, providing substantial savings in component parts and installation costs. The Piping King package unit, fitted with a bypass, enables the steam trap to be isolated from the system allowing routine maintenance to be carried out. THE UNIT CONSISTS OF: • The unique patented Universal steam trap with integral strainer and check valve • Two high-quality bonnetless forged steel special stop check globe valves mounted on either side of the trap. The valves are connected by the bypass pipe, enabling the steam trap to be isolated while the steam flow is maintained. Piping King units are used extensively in power stations, marine and similar applications where continuous operation is essential during routine maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - Piping King - Velan, Inc.
Montreal, Quebec, Canada
Bimetallic Steam Trap
Piping King
Bimetallic Steam Trap Piping King
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits Velan forged Piping King automatic condensate drain units are a completely unique method in steam trap piping, providing substantial savings in component parts and installation costs. The Piping King package unit, fitted with a bypass, enables the steam trap to be isolated from the system allowing routine maintenance to be carried out. THE UNIT CONSISTS OF: • The unique patented Universal steam trap with integral strainer and check valve • Two high-quality bonnetless forged steel special stop check globe valves mounted on either side of the trap. The valves are connected by the bypass pipe, enabling the steam trap to be isolated while the steam flow is maintained. Piping King units are used extensively in power stations, marine and similar applications where continuous operation is essential during routine maintenance.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam.
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

Velan forged Piping King automatic condensate drain units are a completely unique method in steam trap piping, providing substantial savings in component parts and installation costs. The Piping King package unit, fitted with a bypass, enables the steam trap to be isolated from the system allowing routine maintenance to be carried out.
THE UNIT CONSISTS OF:
• The unique patented Universal steam trap with integral strainer and check valve
• Two high-quality bonnetless forged steel special stop check globe valves mounted on either side of the trap.
The valves are connected by the bypass pipe, enabling the steam trap to be isolated while the steam flow is maintained. Piping King units are used extensively in power stations, marine and similar applications where continuous operation is essential during routine maintenance.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Piping King
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material Iron
Operating Pressure 174 psi (122 m H2O)
View Details
Inverted Bucket Steam Traps - 0039522 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Thermodynamic Steam Trap for Low Ambient Temperature Service - TD42S3 - Spirax-Sarco
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 740 psi (521 m H2O)
View Details