Watts Inverted Bucket Steam Traps 0039517

Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet
Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverted Bucket Steam Traps - 0039517 - Watts
North Andover, MA, USA
Inverted Bucket Steam Traps
0039517
Inverted Bucket Steam Traps 0039517
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0039517
Product Name Inverted Bucket Steam Traps
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Thermodynamic Steam Traps - 0038203 - Watts
Specs
Steam Trap Type Thermodynamic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
Stainless Steel Thermodynamic Steam Trap with Maintainable Seat - TDS46M - Spirax-Sarco
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 1450 psi (1021 m H2O)
View Details