Vektek, LLC Pneumatic Rotary Union, Quad W/6 P3-2442-01-ES6A

Description
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed bearings for consistent performance and long seal life. Larger units are available upon request.
Datasheet
Description
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed bearings for consistent performance and long seal life. Larger units are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Rotary Union, Quad W/6 - P3-2442-01-ES6A - Vektek, LLC
Emporia, KS, USA
Pneumatic Rotary Union, Quad W/6
P3-2442-01-ES6A
Pneumatic Rotary Union, Quad W/6 P3-2442-01-ES6A
Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing. Feature aluminum construction for low weight and excellent durability. Dual precision sealed bearings for consistent performance and long seal life. Larger units are available upon request.
  • Rotating unions are a rotary connection, feeding pressure to fixtures while allowing full 360° rotation of the fixture with or without pressure. A machine or independent indexer may do this indexing.
  • Feature aluminum construction for low weight and excellent durability.
  • Dual precision sealed bearings for consistent performance and long seal life.
  • Larger units are available upon request.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number P3-2442-01-ES6A
Product Name Pneumatic Rotary Union, Quad W/6
Media / Application Hydraulic Fluid
Port Size 1/8"
Connection Female NPT
Port Direction Straight
Body Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
Rotating Union, 6 Path, SAE , 12 Circuit - 32-6246-00-ES12A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE
View Details
Series RU031 General Purpose Seal Rotary Union - 10055-3101-039 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1"
View Details