Vektek, LLC Rotating Union, 8 Path, MM , 6 Circuit 32-8248-01-ES6A

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 8 Path, MM , 6 Circuit - 32-8248-01-ES6A - Vektek, LLC
Emporia, KS, USA
Rotating Union, 8 Path, MM , 6 Circuit
32-8248-01-ES6A
Rotating Union, 8 Path, MM , 6 Circuit 32-8248-01-ES6A
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-8248-01-ES6A
Product Name Rotating Union, 8 Path, MM , 6 Circuit
Number of Ports 8
Media / Application Hydraulic Fluid
Port Direction Straight
Features Slip Ring; Thru-bore
Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Water; Oil
Port Size 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature)
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Rotating Union, 12 Path, SAE 4 - 32-1224-12 - Vektek, LLC
Specs
Number of Ports 12
Media / Application Hydraulic Fluid
Connection SAE 4
View Details