Vektek, LLC Work Supp, Spring Adv. SAE #1000 S/A 10-0506-11

Description
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp over your locators then lock the supports. Even clamp over the supports if you need to Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part . Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster. If spring advance supports are used in flood coolant environments (consider air advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.
Datasheet
Description
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp over your locators then lock the supports. Even clamp over the supports if you need to Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part . Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster. If spring advance supports are used in flood coolant environments (consider air advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Supp, Spring Adv. SAE  #1000 S/A - 10-0506-11 - Vektek, LLC
Emporia, KS, USA
Work Supp, Spring Adv. SAE #1000 S/A
10-0506-11
Work Supp, Spring Adv. SAE #1000 S/A 10-0506-11
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp over your locators then lock the supports. Even clamp over the supports if you need to Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part . Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting. Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster. If spring advance supports are used in flood coolant environments (consider air advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.
  • Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications
  • When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators which won't interfere with your 3, 2 or 1 locators. Clamp over your locators then lock the supports. Even clamp over the supports if you need to
  • Spring extended plungers maintain contact with the part during loading exerting only spring force against the part; then hydraulically "freezes" the plunger without exerting any additional force on the part .
  • Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting.
  • Proprietary wiper and seal designs reduce contamination and drag for longer lasting, better performing work supports.
  • Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments.
  • Hand fitted plunger/sleeve assemblies allow VektorFlo® work supports to begin to lock at lower pressures and build support faster.
  • If spring advance supports are used in flood coolant environments (consider air advance) attach tubing to the vent port and route to clean, dry air to keep coolant from being drawn in and becoming sticky on internal surfaces.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 10-0506-11
Product Name Work Supp, Spring Adv. SAE #1000 S/A
Type Work Support
Plunger Actuation Spring-actuated
Locking Actuation. Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Compact Work Support - BJ360 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Work Support, Air Adv., SAE, 12500 S/A - 10-0620-07 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Pneumatic
View Details
Naams Aab100m Riser Angle Bracket -  - Tech Rim Standards, LLC
Specs
Type Work Support
Height (compressed) 3.94 inch (100 mm)
View Details