Vektek, LLC TuffGrip™ Work Support DA, TF 2750 Position Sensing 10-0212-00

Description
TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve efficiently closes and uniformly grips the plunger making it superior in precision applications. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear the part by a minimum of 0.125 inches, eliminating the ejection of the work piece. Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long life in harsh machining environments.
Datasheet
Description
TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve efficiently closes and uniformly grips the plunger making it superior in precision applications. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear the part by a minimum of 0.125 inches, eliminating the ejection of the work piece. Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long life in harsh machining environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TuffGrip™ Work Support DA, TF 2750 Position Sensing - 10-0212-00 - Vektek, LLC
Emporia, KS, USA
TuffGrip™ Work Support DA, TF 2750 Position Sensing
10-0212-00
TuffGrip™ Work Support DA, TF 2750 Position Sensing 10-0212-00
TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve efficiently closes and uniformly grips the plunger making it superior in precision applications. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear the part by a minimum of 0.125 inches, eliminating the ejection of the work piece. Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports. Sealed design and dual wipers keep chips and debris out so unit operates smoothly. BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long life in harsh machining environments.
  • TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi.
  • Innovative design featuring a spring advanced work support within a double acting shuttle cylinder.
  • TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve efficiently closes and uniformly grips the plunger making it superior in precision applications.
  • After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear the part by a minimum of 0.125 inches, eliminating the ejection of the work piece.
  • Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports.
  • Sealed design and dual wipers keep chips and debris out so unit operates smoothly.
  • BHC™ (Black Hard Coating) body, hard chrome plated shuttle piston and stainless steel plunger promote long life in harsh machining environments.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 10-0212-00
Product Name TuffGrip™ Work Support DA, TF 2750 Position Sensing
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Centering Vise Inserts - 5JISCA1.5 - Jergens, Inc.
Specs
Type Work Support
View Details
Precision Work Support - BJ371 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 0.3150 inch (8 mm)
Stroke 0.1181 inch (3 mm)
View Details
Work Support, Spr, Manifold Mount - 41-0050-07 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Spring-actuated
Locking Actuation. Mechanical
View Details
Naams Arr170 1700mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details