Electroid Company UCB Series Clutch-Brake Modules UCB-12CC

Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet
Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCB Series Clutch-Brake Modules - UCB-12CC - Electroid Company
Springfield, NJ, USA
UCB Series Clutch-Brake Modules
UCB-12CC
UCB Series Clutch-Brake Modules UCB-12CC
Acts as a clutch or a clutch coupling for parallel or in-line applications

Acts as a clutch or a clutch coupling for parallel or in-line applications

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number UCB-12CC
Product Name UCB Series Clutch-Brake Modules
Torque 0.4 Ft-lbs (0.5650 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 0.4167 Ft-lbs (0.5650 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
CCF Series Clutch-Brake Modules - CCF-CFSB-420 - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3600 rpm
Engagement Friction
View Details
MP Electromagnetic Clutch/Brake - MP-20 - Ogura Industrial Corp.
Specs
Torque 1.5 Ft-lbs (2.03 N-m)
Power 0.0094 HP
Speed 2000 rpm
View Details