Electroid Company CB-CFSB Series Clutch-Brake Modules CB-260

Description
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.
Datasheet
Description
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB-CFSB Series Clutch-Brake Modules - CB-260 - Electroid Company
Springfield, NJ, USA
CB-CFSB Series Clutch-Brake Modules
CB-260
CB-CFSB Series Clutch-Brake Modules CB-260
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.

Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CB-260
Product Name CB-CFSB Series Clutch-Brake Modules
Torque 6.2 Ft-lbs (8.47 N-m)
Speed 3000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 6.25 Ft-lbs (8.47 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
CSB Series Clutch-Brake Modules - CSB-17CC - Electroid Company
Specs
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 1000 rpm
Engagement Friction
View Details
MP Electromagnetic Clutch/Brake - MP-20 - Ogura Industrial Corp.
Specs
Torque 1.5 Ft-lbs (2.03 N-m)
Power 0.0094 HP
Speed 2000 rpm
View Details