Electroid Company PCB Series Clutch-Brake Modules PCB-420

Description
This model can have "input" and "output" on the same side of the module.
Datasheet
Description
This model can have "input" and "output" on the same side of the module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Series Clutch-Brake Modules - PCB-420 - Electroid Company
Springfield, NJ, USA
PCB Series Clutch-Brake Modules
PCB-420
PCB Series Clutch-Brake Modules PCB-420
This model can have "input" and "output" on the same side of the module.

This model can have "input" and "output" on the same side of the module.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number PCB-420
Product Name PCB Series Clutch-Brake Modules
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 5000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 20 Ft-lbs (27.12 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
CB-CFSB Series Clutch-Brake Modules - CB-560 - Electroid Company
Specs
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 3600 rpm
Engagement Friction
View Details
PTO Clutch Brake - 527825 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 350.0 Ft-lbs (475 N-m)
Power 0.0911 HP
Voltage Range 12 volts
View Details