Electroid Company UCB Series Clutch-Brake Modules UCB-17CC

Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet
Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCB Series Clutch-Brake Modules - UCB-17CC - Electroid Company
Springfield, NJ, USA
UCB Series Clutch-Brake Modules
UCB-17CC
UCB Series Clutch-Brake Modules UCB-17CC
Acts as a clutch or a clutch coupling for parallel or in-line applications

Acts as a clutch or a clutch coupling for parallel or in-line applications

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number UCB-17CC
Product Name UCB Series Clutch-Brake Modules
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 1.25 Ft-lbs (1.7 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
CB-CFSB Series Clutch-Brake Modules - CFSB-170 - Electroid Company
Specs
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 5000 rpm
Engagement Friction
View Details
MP Electromagnetic Clutch/Brake - MP-10 - Ogura Industrial Corp.
Specs
Torque 0.7 Ft-lbs (1.01 N-m)
Power 0.0071 HP
Speed 2000 rpm
View Details