SG Transmission Clutch Brake Type 55 (08)

Description
SG Transmission clutch brake modules are used whenever the prime mover is required to run continuously, and the output of the driving device requires a controlled “stop and start” action. This allows an electric motor to run while controlling its output via a clutch brake module. This will reduce the power consumption of the system considerably. These modules are precision engineered with positive clutch and brake action with no backlash. They can be controlled by relatively simple solid state electronics to give accurate stopping and starting with frequencies over 300 cycles per minute. Key Features Simple Fit To IEC Motors and Gearboxes Ease of Fitting Good Heat Dissipation High Cycle Times Voltage Options
Datasheet
Description
SG Transmission clutch brake modules are used whenever the prime mover is required to run continuously, and the output of the driving device requires a controlled “stop and start” action. This allows an electric motor to run while controlling its output via a clutch brake module. This will reduce the power consumption of the system considerably. These modules are precision engineered with positive clutch and brake action with no backlash. They can be controlled by relatively simple solid state electronics to give accurate stopping and starting with frequencies over 300 cycles per minute. Key Features Simple Fit To IEC Motors and Gearboxes Ease of Fitting Good Heat Dissipation High Cycle Times Voltage Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clutch Brake - Type 55 (08) - SG Transmission
Bishop Auckland, County Durham, United Kingdom
Clutch Brake
Type 55 (08)
Clutch Brake Type 55 (08)
SG Transmission clutch brake modules are used whenever the prime mover is required to run continuously, and the output of the driving device requires a controlled “stop and start” action. This allows an electric motor to run while controlling its output via a clutch brake module. This will reduce the power consumption of the system considerably. These modules are precision engineered with positive clutch and brake action with no backlash. They can be controlled by relatively simple solid state electronics to give accurate stopping and starting with frequencies over 300 cycles per minute. Key Features Simple Fit To IEC Motors and Gearboxes Ease of Fitting Good Heat Dissipation High Cycle Times Voltage Options

SG Transmission clutch brake modules are used whenever the prime mover is required to run continuously, and the output of the driving device requires a controlled “stop and start” action. This allows an electric motor to run while controlling its output via a clutch brake module. This will reduce the power consumption of the system considerably.

These modules are precision engineered with positive clutch and brake action with no backlash. They can be controlled by relatively simple solid state electronics to give accurate stopping and starting with frequencies over 300 cycles per minute.

Key Features

  • Simple Fit To IEC Motors and Gearboxes
  • Ease of Fitting
  • Good Heat Dissipation
  • High Cycle Times
  • Voltage Options
Supplier's Site Datasheet

Technical Specifications

  SG Transmission
Product Category Electric Brake and Clutch Assemblies
Product Number Type 55 (08)
Product Name Clutch Brake
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0161 to 0.0777 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake - Type 55 (01) - SG Transmission
Specs
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0174 to 0.0871 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
View Details