Electroid Company CSB Series Clutch-Brake Modules CSB-56C

Description
Uses a single coil to accomplish both clutching and braking.
Datasheet
Description
Uses a single coil to accomplish both clutching and braking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSB Series Clutch-Brake Modules - CSB-56C - Electroid Company
Springfield, NJ, USA
CSB Series Clutch-Brake Modules
CSB-56C
CSB Series Clutch-Brake Modules CSB-56C
Uses a single coil to accomplish both clutching and braking.

Uses a single coil to accomplish both clutching and braking.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CSB-56C
Product Name CSB Series Clutch-Brake Modules
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 12.5 Ft-lbs (16.95 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
PCB Series Clutch-Brake Modules - PCB-260 - Electroid Company
Specs
Torque 6.2 Ft-lbs (8.47 N-m)
Speed 3500 rpm
Engagement Friction
View Details
PTO Clutch Brake - 525944 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 135.0 Ft-lbs (183 N-m)
Power 0.0804 HP
Voltage Range 12 volts
View Details