Electroid Company CSB Series Clutch-Brake Modules CSB-42CC

Description
Uses a single coil to accomplish both clutching and braking.
Datasheet
Description
Uses a single coil to accomplish both clutching and braking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSB Series Clutch-Brake Modules - CSB-42CC - Electroid Company
Springfield, NJ, USA
CSB Series Clutch-Brake Modules
CSB-42CC
CSB Series Clutch-Brake Modules CSB-42CC
Uses a single coil to accomplish both clutching and braking.

Uses a single coil to accomplish both clutching and braking.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CSB-42CC
Product Name CSB Series Clutch-Brake Modules
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 5.83 Ft-lbs (7.91 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
UCB Series Clutch-Brake Modules - UCB-42CC - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3000 rpm
Engagement Friction
View Details
AMU-C Electromagnetic Clutch/Brake - AMU-10C - Ogura Industrial Corp.
Specs
Torque 0.7 Ft-lbs (1.01 N-m)
Power 0.0080 HP
Voltage Range 24 volts
View Details