Electroid Company CCF Series Clutch-Brake Modules CCF-CFSB-560

Description
An enclosed clutch only module, or brake only module.
Datasheet
Description
An enclosed clutch only module, or brake only module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCF Series Clutch-Brake Modules - CCF-CFSB-560 - Electroid Company
Springfield, NJ, USA
CCF Series Clutch-Brake Modules
CCF-CFSB-560
CCF Series Clutch-Brake Modules CCF-CFSB-560
An enclosed clutch only module, or brake only module.

An enclosed clutch only module, or brake only module.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CCF-CFSB-560
Product Name CCF Series Clutch-Brake Modules
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 3600 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 16.67 Ft-lbs (22.6 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
PCB Series Clutch-Brake Modules - PCB-560 - Electroid Company
Specs
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 4000 rpm
Engagement Friction
View Details
PTO Clutch Brake - 528704 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 108.0 Ft-lbs (146 N-m)
Power 0.0670 HP
Voltage Range 12 volts
View Details