Electroid Company CCF Series Clutch-Brake Modules CCF-CB-300

Description
Enclosed standard brake/clutch module
Datasheet
Description
Enclosed standard brake/clutch module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCF Series Clutch-Brake Modules - CCF-CB-300 - Electroid Company
Springfield, NJ, USA
CCF Series Clutch-Brake Modules
CCF-CB-300
CCF Series Clutch-Brake Modules CCF-CB-300
Enclosed standard brake/clutch module

Enclosed standard brake/clutch module

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CCF-CB-300
Product Name CCF Series Clutch-Brake Modules
Torque 5.4 Ft-lbs (7.35 N-m)
Speed 3600 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 5.42 Ft-lbs (7.35 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

PHT Permanent-Magnet Hysteresis Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.0 to 62.0 Ft-lbs (0.0 to 84.07 N-m)
Speed 700 to 10000 rpm
Magnetic Type Permanent Magnet
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
CB-CFSB Series Clutch-Brake Modules - CFSB-260 - Electroid Company
Specs
Torque 6.2 Ft-lbs (8.47 N-m)
Speed 3000 rpm
Engagement Friction
View Details
AMU-C Electromagnetic Clutch/Brake - AMU-10C - Ogura Industrial Corp.
Specs
Torque 0.7 Ft-lbs (1.01 N-m)
Power 0.0080 HP
Voltage Range 24 volts
View Details