Electroid Company UCB Series Clutch-Brake Modules UCB-12C

Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet
Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCB Series Clutch-Brake Modules - UCB-12C - Electroid Company
Springfield, NJ, USA
UCB Series Clutch-Brake Modules
UCB-12C
UCB Series Clutch-Brake Modules UCB-12C
Acts as a clutch or a clutch coupling for parallel or in-line applications

Acts as a clutch or a clutch coupling for parallel or in-line applications

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number UCB-12C
Product Name UCB Series Clutch-Brake Modules
Torque 0.4 Ft-lbs (0.5650 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 0.4167 Ft-lbs (0.5650 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

PHT Permanent-Magnet Hysteresis Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.0 to 62.0 Ft-lbs (0.0 to 84.07 N-m)
Speed 700 to 10000 rpm
Magnetic Type Permanent Magnet
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
EPC-B Series Slip Clutch-Brakes - EPCB-70 - Electroid Company
Specs
Torque 5.8 Ft-lbs (7.91 N-m)
Speed 1000 rpm
Engagement Magnetic Particle
View Details
PTO Clutch Brake - 526105 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 250.0 Ft-lbs (339 N-m)
Power 0.0911 HP
Voltage Range 12 volts
View Details