Autotronics, Inc. "MB" Clutch-Brake

Description
DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing PART NUMBER CODE Example: MB-4-1 MB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing PART NUMBER CODE Example: MB-4-1 MB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"MB" Clutch-Brake
"MB" Clutch-Brake
DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free Output Shaft Braked to Housing PART NUMBER CODE Example: MB-4-1 MB - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
Input Gear Flange Clutched to Output Shaft
ENERGIZED
Input Gear Flange Free Output Shaft Braked to Housing
PART NUMBER CODE
Example: MB-4-1
MB - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Brake and Clutch Assemblies
Product Name "MB" Clutch-Brake
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake - Type 55 (08) - SG Transmission
Specs
Torque 5.9 to 177.0 Ft-lbs (8 to 240 N-m)
Power 0.0161 to 0.0777 HP
Torque Rating 5.9 to 177 Ft-lbs (8 to 240 N-m)
View Details