Vaisala Ultrasonic Wind Sensor WINDCAP® WXT532

Description
For stable and inexpensive wind measurements WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and direction. With no moving parts, the sensor has high sensitivity as the measurement time constant and starting threshold are virtually zero. This makes it superior to conventional mechanical wind sensors. It is ideal for use in marine applications as the housing with the mounting kit is water resistant. The sensor is also suitable for meteorological and environmental monitoring, for example, for measuring wind speed and direction in automatic weather stations. Features  • Triangular design ensures excellent data availability  • Maintenance-free with no moving parts  • Optional heating available  • Compact, durable, and robust  • Low power consumption  • IP66 housing with mounting kit  • mA output suitable for industrial applications  • Cost-effective  • Optional accredited wind calibration (MEASNET) available  • DNV GL Type Examination Key Benefits • Easy to Install   • WXT532 is compact and lightweight. The sensor can be mounted either on top of a pole mast or on a cross arm. The sensor is delivered fully assembled and configured from the factory. With Vaisala Configuration Software Tool you can change the settings, such as averaging times, output mode, update intervals, measured variables, and message contents.  • Low Power Consumption   • WXT532 has very low power consumption. The average power consumption is typically about 3 mA at 12 VDC. It is ideal for solar panel and battery power operation.  • Reliable   • With solid state technology, WXT532 is designed to operate without periodic field calibration and maintenance. The optional heating available in WXT532 assists measurements in freezing or snowy weather conditions and in humid environments. Since the heating circuit is independent of the operational power, separate power supplies can be used. Heating is switched on automatically at low temperatures, well before the freezing point. The sensor fulfills IEC60945 maritime standard and is DNV type approved wind sensor.
Datasheet
Description
For stable and inexpensive wind measurements WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and direction. With no moving parts, the sensor has high sensitivity as the measurement time constant and starting threshold are virtually zero. This makes it superior to conventional mechanical wind sensors. It is ideal for use in marine applications as the housing with the mounting kit is water resistant. The sensor is also suitable for meteorological and environmental monitoring, for example, for measuring wind speed and direction in automatic weather stations. Features  • Triangular design ensures excellent data availability  • Maintenance-free with no moving parts  • Optional heating available  • Compact, durable, and robust  • Low power consumption  • IP66 housing with mounting kit  • mA output suitable for industrial applications  • Cost-effective  • Optional accredited wind calibration (MEASNET) available  • DNV GL Type Examination Key Benefits • Easy to Install   • WXT532 is compact and lightweight. The sensor can be mounted either on top of a pole mast or on a cross arm. The sensor is delivered fully assembled and configured from the factory. With Vaisala Configuration Software Tool you can change the settings, such as averaging times, output mode, update intervals, measured variables, and message contents.  • Low Power Consumption   • WXT532 has very low power consumption. The average power consumption is typically about 3 mA at 12 VDC. It is ideal for solar panel and battery power operation.  • Reliable   • With solid state technology, WXT532 is designed to operate without periodic field calibration and maintenance. The optional heating available in WXT532 assists measurements in freezing or snowy weather conditions and in humid environments. Since the heating circuit is independent of the operational power, separate power supplies can be used. Heating is switched on automatically at low temperatures, well before the freezing point. The sensor fulfills IEC60945 maritime standard and is DNV type approved wind sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Wind Sensor - WINDCAP® WXT532 - Vaisala
Burlington, MA, United States
Ultrasonic Wind Sensor
WINDCAP® WXT532
Ultrasonic Wind Sensor WINDCAP® WXT532
For stable and inexpensive wind measurements WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and direction. With no moving parts, the sensor has high sensitivity as the measurement time constant and starting threshold are virtually zero. This makes it superior to conventional mechanical wind sensors. It is ideal for use in marine applications as the housing with the mounting kit is water resistant. The sensor is also suitable for meteorological and environmental monitoring, for example, for measuring wind speed and direction in automatic weather stations. Features  • Triangular design ensures excellent data availability  • Maintenance-free with no moving parts  • Optional heating available  • Compact, durable, and robust  • Low power consumption  • IP66 housing with mounting kit  • mA output suitable for industrial applications  • Cost-effective  • Optional accredited wind calibration (MEASNET) available  • DNV GL Type Examination Key Benefits • Easy to Install   • WXT532 is compact and lightweight. The sensor can be mounted either on top of a pole mast or on a cross arm. The sensor is delivered fully assembled and configured from the factory. With Vaisala Configuration Software Tool you can change the settings, such as averaging times, output mode, update intervals, measured variables, and message contents.  • Low Power Consumption   • WXT532 has very low power consumption. The average power consumption is typically about 3 mA at 12 VDC. It is ideal for solar panel and battery power operation.  • Reliable   • With solid state technology, WXT532 is designed to operate without periodic field calibration and maintenance. The optional heating available in WXT532 assists measurements in freezing or snowy weather conditions and in humid environments. Since the heating circuit is independent of the operational power, separate power supplies can be used. Heating is switched on automatically at low temperatures, well before the freezing point. The sensor fulfills IEC60945 maritime standard and is DNV type approved wind sensor.

For stable and inexpensive wind measurements

WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and direction. With no moving parts, the sensor has high sensitivity as the measurement time constant and starting threshold are virtually zero. This makes it superior to conventional mechanical wind sensors. It is ideal for use in marine applications as the housing with the mounting kit is water resistant. The sensor is also suitable for meteorological and environmental monitoring, for example, for measuring wind speed and direction in automatic weather stations.

Features  • Triangular design ensures excellent data availability  • Maintenance-free with no moving parts  • Optional heating available  • Compact, durable, and robust  • Low power consumption  • IP66 housing with mounting kit  • mA output suitable for industrial applications  • Cost-effective  • Optional accredited wind calibration (MEASNET) available  • DNV GL Type Examination

Key Benefits

 • Easy to Install   • WXT532 is compact and lightweight. The sensor can be mounted either on top of a pole mast or on a cross arm. The sensor is delivered fully assembled and configured from the factory. With Vaisala Configuration Software Tool you can change the settings, such as averaging times, output mode, update intervals, measured variables, and message contents.
 • Low Power Consumption   • WXT532 has very low power consumption. The average power consumption is typically about 3 mA at 12 VDC. It is ideal for solar panel and battery power operation.
 • Reliable   • With solid state technology, WXT532 is designed to operate without periodic field calibration and maintenance. The optional heating available in WXT532 assists measurements in freezing or snowy weather conditions and in humid environments. Since the heating circuit is independent of the operational power, separate power supplies can be used. Heating is switched on automatically at low temperatures, well before the freezing point. The sensor fulfills IEC60945 maritime standard and is DNV type approved wind sensor.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number WINDCAP® WXT532
Product Name Ultrasonic Wind Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Features Electrical Heater (For winter environments) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Vaisala Mobile Detector - MD30 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details