Vaisala Ultrasonic Wind Sensor WINDCAP® WMT700

Description
WMO and ICAO compliant, robust and reliable ultrasonic anemometer Robust and reliable ultrasonic anemometer for wind measurement for meteorology, aviation, maritime and wind energy applications. The WMT700 uses ultrasound to determine horizontal wind speed and direction. The measurement is based on transit time, the time it takes for the ultrasound to travel from one transducer to another, depending on the wind speed. Key Benefits • Maintenance-free   • The WMT700 has a durable full stainless steel structure with welded arms, clear north indication, and one point, quick bayonet-style mounting. It has no moving parts, and it is resistant to natural contamination and corrosion(such as salt, dust, or sand).  • Accurate measurement of wind speed   • Patented Vaisala WINDCAP wind measurement technology that ensures accurate results in all wind directions. Self-diagnostics and validation of measurement are standard features. With latest WMT704, it provides wind measurement up to 90 m/s.  • Heated models designed for cold climates   • Available with four different heating options that shield the transducers, and/or the sensor arm, and/or the sensor body from ice and snow build-up in cold climates.
Datasheet
Description
WMO and ICAO compliant, robust and reliable ultrasonic anemometer Robust and reliable ultrasonic anemometer for wind measurement for meteorology, aviation, maritime and wind energy applications. The WMT700 uses ultrasound to determine horizontal wind speed and direction. The measurement is based on transit time, the time it takes for the ultrasound to travel from one transducer to another, depending on the wind speed. Key Benefits • Maintenance-free   • The WMT700 has a durable full stainless steel structure with welded arms, clear north indication, and one point, quick bayonet-style mounting. It has no moving parts, and it is resistant to natural contamination and corrosion(such as salt, dust, or sand).  • Accurate measurement of wind speed   • Patented Vaisala WINDCAP wind measurement technology that ensures accurate results in all wind directions. Self-diagnostics and validation of measurement are standard features. With latest WMT704, it provides wind measurement up to 90 m/s.  • Heated models designed for cold climates   • Available with four different heating options that shield the transducers, and/or the sensor arm, and/or the sensor body from ice and snow build-up in cold climates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Wind Sensor - WINDCAP® WMT700 - Vaisala
Burlington, MA, United States
Ultrasonic Wind Sensor
WINDCAP® WMT700
Ultrasonic Wind Sensor WINDCAP® WMT700
WMO and ICAO compliant, robust and reliable ultrasonic anemometer Robust and reliable ultrasonic anemometer for wind measurement for meteorology, aviation, maritime and wind energy applications. The WMT700 uses ultrasound to determine horizontal wind speed and direction. The measurement is based on transit time, the time it takes for the ultrasound to travel from one transducer to another, depending on the wind speed. Key Benefits • Maintenance-free   • The WMT700 has a durable full stainless steel structure with welded arms, clear north indication, and one point, quick bayonet-style mounting. It has no moving parts, and it is resistant to natural contamination and corrosion(such as salt, dust, or sand).  • Accurate measurement of wind speed   • Patented Vaisala WINDCAP wind measurement technology that ensures accurate results in all wind directions. Self-diagnostics and validation of measurement are standard features. With latest WMT704, it provides wind measurement up to 90 m/s.  • Heated models designed for cold climates   • Available with four different heating options that shield the transducers, and/or the sensor arm, and/or the sensor body from ice and snow build-up in cold climates.

WMO and ICAO compliant, robust and reliable ultrasonic anemometer

Robust and reliable ultrasonic anemometer for wind measurement for meteorology, aviation, maritime and wind energy applications. The WMT700 uses ultrasound to determine horizontal wind speed and direction. The measurement is based on transit time, the time it takes for the ultrasound to travel from one transducer to another, depending on the wind speed.

Key Benefits

 • Maintenance-free   • The WMT700 has a durable full stainless steel structure with welded arms, clear north indication, and one point, quick bayonet-style mounting. It has no moving parts, and it is resistant to natural contamination and corrosion(such as salt, dust, or sand).
 • Accurate measurement of wind speed   • Patented Vaisala WINDCAP wind measurement technology that ensures accurate results in all wind directions. Self-diagnostics and validation of measurement are standard features. With latest WMT704, it provides wind measurement up to 90 m/s.
 • Heated models designed for cold climates   • Available with four different heating options that shield the transducers, and/or the sensor arm, and/or the sensor body from ice and snow build-up in cold climates.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number WINDCAP® WMT700
Product Name Ultrasonic Wind Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
Interface Options Digital Serial
Features Electrical Heater (For winter environments) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Radiosonde - RS41 - Vaisala
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
View Details