Vaisala Automatic Weather Station HydroMet™ MAWS201

Description
Portable AWS for temporary installations The Vaisala HydroMet™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological applications. Its lightweight aluminium tripod and easy-to-use connectors make it fast to set up. Each leg is adjustable for use on uneven terrain. Key Benefits • Field-proven in a wide range of applications   • Including but not limited to: • Meteorological research • Civil defense • Environmental impact studies • Emergency response • Fire weather • Waste management  • Lightweight, easy-to-transport setup   • With 5 basic sensors, a solar panel and a battery the MAWS201 weighs just 15 kg. It can be transported in two lightweight carry cases made of cellular polypropylene (EPP), a lightweight but very rugged material that provides excellent protection. The cases are equipped with handles, hinges, wheels and latches for padlocks.  • Extensive sensor options and outputs   • The basic suite of sensors typically measures wind, pressure, temperature, relative humidity, and precipitation. In addition, measurements can be taken of e.g. multi-level soil temperature, soil moisture, global and net solar radiation, water level, and temperature. Generic and configurable 16 bit A/D conversion is included in case you want to interface your own sensors. In addition to the standard meteorological and statistical calculations, the extended calculation library also includes evapotranspiration, heat index, forest fire index, wind chill and many others.
Datasheet
Description
Portable AWS for temporary installations The Vaisala HydroMet™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological applications. Its lightweight aluminium tripod and easy-to-use connectors make it fast to set up. Each leg is adjustable for use on uneven terrain. Key Benefits • Field-proven in a wide range of applications   • Including but not limited to: • Meteorological research • Civil defense • Environmental impact studies • Emergency response • Fire weather • Waste management  • Lightweight, easy-to-transport setup   • With 5 basic sensors, a solar panel and a battery the MAWS201 weighs just 15 kg. It can be transported in two lightweight carry cases made of cellular polypropylene (EPP), a lightweight but very rugged material that provides excellent protection. The cases are equipped with handles, hinges, wheels and latches for padlocks.  • Extensive sensor options and outputs   • The basic suite of sensors typically measures wind, pressure, temperature, relative humidity, and precipitation. In addition, measurements can be taken of e.g. multi-level soil temperature, soil moisture, global and net solar radiation, water level, and temperature. Generic and configurable 16 bit A/D conversion is included in case you want to interface your own sensors. In addition to the standard meteorological and statistical calculations, the extended calculation library also includes evapotranspiration, heat index, forest fire index, wind chill and many others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Weather Station - HydroMet™  MAWS201 - Vaisala
Burlington, MA, United States
Automatic Weather Station
HydroMet™ MAWS201
Automatic Weather Station HydroMet™ MAWS201
Portable AWS for temporary installations The Vaisala HydroMet™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological applications. Its lightweight aluminium tripod and easy-to-use connectors make it fast to set up. Each leg is adjustable for use on uneven terrain. Key Benefits • Field-proven in a wide range of applications   • Including but not limited to: • Meteorological research • Civil defense • Environmental impact studies • Emergency response • Fire weather • Waste management  • Lightweight, easy-to-transport setup   • With 5 basic sensors, a solar panel and a battery the MAWS201 weighs just 15 kg. It can be transported in two lightweight carry cases made of cellular polypropylene (EPP), a lightweight but very rugged material that provides excellent protection. The cases are equipped with handles, hinges, wheels and latches for padlocks.  • Extensive sensor options and outputs   • The basic suite of sensors typically measures wind, pressure, temperature, relative humidity, and precipitation. In addition, measurements can be taken of e.g. multi-level soil temperature, soil moisture, global and net solar radiation, water level, and temperature. Generic and configurable 16 bit A/D conversion is included in case you want to interface your own sensors. In addition to the standard meteorological and statistical calculations, the extended calculation library also includes evapotranspiration, heat index, forest fire index, wind chill and many others.

Portable AWS for temporary installations

The Vaisala HydroMet™ Automatic Weather Station MAWS201 is a portable AWS for temporary installations, featuring the same design as the Vaisala TacMet Tactical Meteorological Observation System MAWS201M for demanding tactical meteorological applications. Its lightweight aluminium tripod and easy-to-use connectors make it fast to set up. Each leg is adjustable for use on uneven terrain.

Key Benefits

 • Field-proven in a wide range of applications   • Including but not limited to:
• Meteorological research
• Civil defense
• Environmental impact studies
• Emergency response
• Fire weather
• Waste management
 • Lightweight, easy-to-transport setup   • With 5 basic sensors, a solar panel and a battery the MAWS201 weighs just 15 kg. It can be transported in two lightweight carry cases made of cellular polypropylene (EPP), a lightweight but very rugged material that provides excellent protection. The cases are equipped with handles, hinges, wheels and latches for padlocks.
 • Extensive sensor options and outputs   • The basic suite of sensors typically measures wind, pressure, temperature, relative humidity, and precipitation. In addition, measurements can be taken of e.g. multi-level soil temperature, soil moisture, global and net solar radiation, water level, and temperature. Generic and configurable 16 bit A/D conversion is included in case you want to interface your own sensors. In addition to the standard meteorological and statistical calculations, the extended calculation library also includes evapotranspiration, heat index, forest fire index, wind chill and many others.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number HydroMet™ MAWS201
Product Name Automatic Weather Station
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Features Integral Datalogger/ memory
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details
Thunderstorm Electric Field Mill - EFM550 - Vaisala
Specs
Device Classification Sensor Only
Height 24.02 inch (610 mm)
Mounting Type Pole-mounted (Typically via clamps)
View Details