Vaisala Serial Wind Transmitter WAC155

Description
Converts the digital data for use in the RS-485 bus Converts the digital data supplied by the Vaisala WA15 and WA25 Series wind sensors for use in the RS-485 bus. Features  • Capable of measuring the wind parameters at a configurable interval (typical 3 seconds) using the instant method according to the WMO standard  • Communication with the host system with NMEA 0183 compliant protocol over RS-485 electrical interface (half-duplex)  • Fail-safe RS-485 operation with configurable baud rate and turnaround delay  • Configurable ID setting  • Adjustable heating control of sensors  • Auto-detection of sensor failure
Datasheet
Description
Converts the digital data for use in the RS-485 bus Converts the digital data supplied by the Vaisala WA15 and WA25 Series wind sensors for use in the RS-485 bus. Features  • Capable of measuring the wind parameters at a configurable interval (typical 3 seconds) using the instant method according to the WMO standard  • Communication with the host system with NMEA 0183 compliant protocol over RS-485 electrical interface (half-duplex)  • Fail-safe RS-485 operation with configurable baud rate and turnaround delay  • Configurable ID setting  • Adjustable heating control of sensors  • Auto-detection of sensor failure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Wind Transmitter - WAC155 - Vaisala
Burlington, MA, United States
Serial Wind Transmitter
WAC155
Serial Wind Transmitter WAC155
Converts the digital data for use in the RS-485 bus Converts the digital data supplied by the Vaisala WA15 and WA25 Series wind sensors for use in the RS-485 bus. Features  • Capable of measuring the wind parameters at a configurable interval (typical 3 seconds) using the instant method according to the WMO standard  • Communication with the host system with NMEA 0183 compliant protocol over RS-485 electrical interface (half-duplex)  • Fail-safe RS-485 operation with configurable baud rate and turnaround delay  • Configurable ID setting  • Adjustable heating control of sensors  • Auto-detection of sensor failure

Converts the digital data for use in the RS-485 bus

Converts the digital data supplied by the Vaisala WA15 and WA25 Series wind sensors for use in the RS-485 bus.

Features  • Capable of measuring the wind parameters at a configurable interval (typical 3 seconds) using the instant method according to the WMO standard  • Communication with the host system with NMEA 0183 compliant protocol over RS-485 electrical interface (half-duplex)  • Fail-safe RS-485 operation with configurable baud rate and turnaround delay  • Configurable ID setting  • Adjustable heating control of sensors  • Auto-detection of sensor failure

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number WAC155
Product Name Serial Wind Transmitter
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Interface Options Digital Serial
Velocity Range Measured 0.0 to 168 mile/hr (0.0 to 270 km/hr)
Resolution of Velocity 0.2237 mile/hr (0.3600 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Present Weather Detectors - PWD22 and PWD52 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Outputs an analog current signal (i.e., 4-20 mA); Switch or Relay Contact
View Details