Vaisala Humidity and Temperature Transmitter Series HMS80

Description
±3%RH Outdoor Sensor for HVAC A reliable basic outdoor humidity sensor for a pole or wall installation. Dew point, wet bulb and enthalpy outputs can be selected by dip switch instead of the default RH output. The Humidity and Temperature Sensor Transmitter Series HMS80 are optimized for outdoor measurements HVAC. They feature an integrated solar radiation shield, which is a must for accurate humidity and temperature measurements in outdoor conditions. Both 2-wire HMS82 and 3-wire HMS83 versions are available. Watch video on the Outdoor Installation of Vaisala INTERCAP® Humidity and Temperature Transmitters HMS82 and HMS83. Features  • Reliable outdoor transmitters with integrated radiation shields  • ±3 %RH accuracy  • User-exchangeable INTERCAP® sensor for easy field replacement  • Default output parameters are relative humidity and temperature. Dew point temperature, wet bulb temperature, and enthalpy outputs selectable using dip switches  • Options for both current and voltage outputs  • Ingress protection IP65 Key Benefits • Easy Installation   • The HMS80 can be mounted directly to a wall or pole without any extra accessories.  • Low Maintenance   • The INTERCAP® sensor can easily be replaced in the field with minimum downtime.  • Integrated radiation shields   • The radiation shields reduce the influence of solar radiation on temperature and humidity measurements.
Datasheet
Description
±3%RH Outdoor Sensor for HVAC A reliable basic outdoor humidity sensor for a pole or wall installation. Dew point, wet bulb and enthalpy outputs can be selected by dip switch instead of the default RH output. The Humidity and Temperature Sensor Transmitter Series HMS80 are optimized for outdoor measurements HVAC. They feature an integrated solar radiation shield, which is a must for accurate humidity and temperature measurements in outdoor conditions. Both 2-wire HMS82 and 3-wire HMS83 versions are available. Watch video on the Outdoor Installation of Vaisala INTERCAP® Humidity and Temperature Transmitters HMS82 and HMS83. Features  • Reliable outdoor transmitters with integrated radiation shields  • ±3 %RH accuracy  • User-exchangeable INTERCAP® sensor for easy field replacement  • Default output parameters are relative humidity and temperature. Dew point temperature, wet bulb temperature, and enthalpy outputs selectable using dip switches  • Options for both current and voltage outputs  • Ingress protection IP65 Key Benefits • Easy Installation   • The HMS80 can be mounted directly to a wall or pole without any extra accessories.  • Low Maintenance   • The INTERCAP® sensor can easily be replaced in the field with minimum downtime.  • Integrated radiation shields   • The radiation shields reduce the influence of solar radiation on temperature and humidity measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Transmitter - Series HMS80 - Vaisala
Burlington, MA, United States
Humidity and Temperature Transmitter
Series HMS80
Humidity and Temperature Transmitter Series HMS80
±3%RH Outdoor Sensor for HVAC A reliable basic outdoor humidity sensor for a pole or wall installation. Dew point, wet bulb and enthalpy outputs can be selected by dip switch instead of the default RH output. The Humidity and Temperature Sensor Transmitter Series HMS80 are optimized for outdoor measurements HVAC. They feature an integrated solar radiation shield, which is a must for accurate humidity and temperature measurements in outdoor conditions. Both 2-wire HMS82 and 3-wire HMS83 versions are available. Watch video on the Outdoor Installation of Vaisala INTERCAP® Humidity and Temperature Transmitters HMS82 and HMS83. Features  • Reliable outdoor transmitters with integrated radiation shields  • ±3 %RH accuracy  • User-exchangeable INTERCAP® sensor for easy field replacement  • Default output parameters are relative humidity and temperature. Dew point temperature, wet bulb temperature, and enthalpy outputs selectable using dip switches  • Options for both current and voltage outputs  • Ingress protection IP65 Key Benefits • Easy Installation   • The HMS80 can be mounted directly to a wall or pole without any extra accessories.  • Low Maintenance   • The INTERCAP® sensor can easily be replaced in the field with minimum downtime.  • Integrated radiation shields   • The radiation shields reduce the influence of solar radiation on temperature and humidity measurements.

±3%RH Outdoor Sensor for HVAC

A reliable basic outdoor humidity sensor for a pole or wall installation. Dew point, wet bulb and enthalpy outputs can be selected by dip switch instead of the default RH output.

The Humidity and Temperature Sensor Transmitter Series HMS80 are optimized for outdoor measurements HVAC. They feature an integrated solar radiation shield, which is a must for accurate humidity and temperature measurements in outdoor conditions. Both 2-wire HMS82 and 3-wire HMS83 versions are available.

Watch video on the Outdoor Installation of Vaisala INTERCAP® Humidity and Temperature Transmitters HMS82 and HMS83.

Features  • Reliable outdoor transmitters with integrated radiation shields  • ±3 %RH accuracy  • User-exchangeable INTERCAP® sensor for easy field replacement  • Default output parameters are relative humidity and temperature. Dew point temperature, wet bulb temperature, and enthalpy outputs selectable using dip switches  • Options for both current and voltage outputs  • Ingress protection IP65

Key Benefits

 • Easy Installation   • The HMS80 can be mounted directly to a wall or pole without any extra accessories.
 • Low Maintenance   • The INTERCAP® sensor can easily be replaced in the field with minimum downtime.
 • Integrated radiation shields   • The radiation shields reduce the influence of solar radiation on temperature and humidity measurements.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number Series HMS80
Product Name Humidity and Temperature Transmitter
Technology Capacitive; Vaisala INTERCAP®
Variables Measured Relative Humidity; DewPoint; Temperature; Wet Bulb, Entropy
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Humidity and Temperature Transmitter - Series HMS110 - Vaisala
Specs
Technology Capacitive; Vaisala HUMICAP® Sensor
Variables Measured Relative Humidity; DewPoint; Temperature; Enthalpy, Wet Bulb
Relative Humidity Range 0.0 to 100 %
View Details
ATEX Humidity and Temperature Transmitter - Rotronic HF5-EX - HF5EXTWO - Process Sensing Technologies USA
Specs
Variables Measured Temperature
View Details