Vaisala Intrinsically Safe Humidity and Temperature Transmitter HMT360

Description
For Hazardous Environments Vaisala HUMICAP® HMT360 wall mount transmitter is designed specifically for hazardous and explosive environments. The entire transmitter can be placed into zone 0. There are six different models depending on the probe: HMT361 for Wall Mounting HMT363 for Confined Spaces HMT364 for High Pressure HMT365 for High Temperature HMT367 for High Humidities HMT368 for Pressurized Pipelines Features  • Complies with classifications from VTT (ATEX​, Europe), FM (USA), CSA (Canada), TIIS (Japan), PCEC (China), VTT (IECEx)​, and TR CU (EAC: Russia, Kazakhstan and Belarus)​  • Safe operation with the entire transmitter in hazardous areas: Division 1 and 2 (USA, Canada), Categories 1G / Zone 0 and 1D / Zone 20 with protection cover (EU)  • Vaisala HUMICAP® Sensor features high accuracy, excellent long-term stability, and negligible hysteresis  • Six probe options  • Temperature range between -70 … +180 °C (-94 … +356 °F) depending on the probe option  • Traceable calibration (certificate included) Key Benefits • Intrinsically safe   • The whole transmitter can be installed into the explosive area up to zone 0.  • Convenient   • The interchangeable probe module enables a simple switch of a calibrated probe in the field.  • Trouble-free   • The rugged design and trouble-free operation ensure a long product life-time.
Datasheet
Description
For Hazardous Environments Vaisala HUMICAP® HMT360 wall mount transmitter is designed specifically for hazardous and explosive environments. The entire transmitter can be placed into zone 0. There are six different models depending on the probe: HMT361 for Wall Mounting HMT363 for Confined Spaces HMT364 for High Pressure HMT365 for High Temperature HMT367 for High Humidities HMT368 for Pressurized Pipelines Features  • Complies with classifications from VTT (ATEX​, Europe), FM (USA), CSA (Canada), TIIS (Japan), PCEC (China), VTT (IECEx)​, and TR CU (EAC: Russia, Kazakhstan and Belarus)​  • Safe operation with the entire transmitter in hazardous areas: Division 1 and 2 (USA, Canada), Categories 1G / Zone 0 and 1D / Zone 20 with protection cover (EU)  • Vaisala HUMICAP® Sensor features high accuracy, excellent long-term stability, and negligible hysteresis  • Six probe options  • Temperature range between -70 … +180 °C (-94 … +356 °F) depending on the probe option  • Traceable calibration (certificate included) Key Benefits • Intrinsically safe   • The whole transmitter can be installed into the explosive area up to zone 0.  • Convenient   • The interchangeable probe module enables a simple switch of a calibrated probe in the field.  • Trouble-free   • The rugged design and trouble-free operation ensure a long product life-time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Humidity and Temperature Transmitter - HMT360 - Vaisala
Burlington, MA, United States
Intrinsically Safe Humidity and Temperature Transmitter
HMT360
Intrinsically Safe Humidity and Temperature Transmitter HMT360
For Hazardous Environments Vaisala HUMICAP® HMT360 wall mount transmitter is designed specifically for hazardous and explosive environments. The entire transmitter can be placed into zone 0. There are six different models depending on the probe: HMT361 for Wall Mounting HMT363 for Confined Spaces HMT364 for High Pressure HMT365 for High Temperature HMT367 for High Humidities HMT368 for Pressurized Pipelines Features  • Complies with classifications from VTT (ATEX​, Europe), FM (USA), CSA (Canada), TIIS (Japan), PCEC (China), VTT (IECEx)​, and TR CU (EAC: Russia, Kazakhstan and Belarus)​  • Safe operation with the entire transmitter in hazardous areas: Division 1 and 2 (USA, Canada), Categories 1G / Zone 0 and 1D / Zone 20 with protection cover (EU)  • Vaisala HUMICAP® Sensor features high accuracy, excellent long-term stability, and negligible hysteresis  • Six probe options  • Temperature range between -70 … +180 °C (-94 … +356 °F) depending on the probe option  • Traceable calibration (certificate included) Key Benefits • Intrinsically safe   • The whole transmitter can be installed into the explosive area up to zone 0.  • Convenient   • The interchangeable probe module enables a simple switch of a calibrated probe in the field.  • Trouble-free   • The rugged design and trouble-free operation ensure a long product life-time.

For Hazardous Environments

Vaisala HUMICAP® HMT360 wall mount transmitter is designed specifically for hazardous and explosive environments. The entire transmitter can be placed into zone 0. There are six different models depending on the probe:

  • HMT361 for Wall Mounting
  • HMT363 for Confined Spaces
  • HMT364 for High Pressure
  • HMT365 for High Temperature
  • HMT367 for High Humidities
  • HMT368 for Pressurized Pipelines

Features  • Complies with classifications from VTT (ATEX​, Europe), FM (USA), CSA (Canada), TIIS (Japan), PCEC (China), VTT (IECEx)​, and TR CU (EAC: Russia, Kazakhstan and Belarus)​  • Safe operation with the entire transmitter in hazardous areas: Division 1 and 2 (USA, Canada), Categories 1G / Zone 0 and 1D / Zone 20 with protection cover (EU)  • Vaisala HUMICAP® Sensor features high accuracy, excellent long-term stability, and negligible hysteresis  • Six probe options  • Temperature range between -70 … +180 °C (-94 … +356 °F) depending on the probe option  • Traceable calibration (certificate included)

Key Benefits

 • Intrinsically safe   • The whole transmitter can be installed into the explosive area up to zone 0.
 • Convenient   • The interchangeable probe module enables a simple switch of a calibrated probe in the field.
 • Trouble-free   • The rugged design and trouble-free operation ensure a long product life-time.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number HMT360
Product Name Intrinsically Safe Humidity and Temperature Transmitter
Technology Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Humidity and Temperature Transmitter - Series HMS80 - Vaisala
Specs
Technology Capacitive; Vaisala INTERCAP®
Variables Measured Relative Humidity; DewPoint; Temperature; Wet Bulb, Entropy
Relative Humidity Range 0.0 to 100 %
View Details
Explosion Proof Moisture Transmitter - Easidew PRO XP - EA-XP-TX - Process Sensing Technologies USA
Specs
Variables Measured Moisture Content; DewPoint
Operating Temp -40 to 140 F (-40 to 60 C)
View Details