L-com, Inc. Lightmeter (20fc, 200fc, 2kfc, 20kfc) (20lux, 200lux, 2klux, 20klux) AEMC-CA811

Description
The Lightmeter Model CA811 is a portable, easy-to-use instrument which features optical sensors that are designed to match the response of the human eye, making them ideal instruments for workspace analysis and planning. The ergonomically designed case, large display and intuitive function selection make this instrument the right choice for any application. The Lightmeter Model CA811 is designed for simple one-hand operation. It provides selectable lux or footcandle units for display and features a 3 1/2 digit backlit LCD and HOLD function. The Model CA811 offers a MAX function. Features 2000-count backlit LCD, Cosine corrected, HOLD function, MAX function Easy one-hand operation, removable sensor for remote reading Includes rugged, shockproof, protective, dirt resistant holster Measures in footcandles (fc) or lux, CIE photoptic (human eye) response Designed to measure a wide range of lighting types Application Ambient testing for light-sensitive displays and archives in museums and art galleries Testing for OSHA compliance in workplace, cleanroom and industrial settings
Description
The Lightmeter Model CA811 is a portable, easy-to-use instrument which features optical sensors that are designed to match the response of the human eye, making them ideal instruments for workspace analysis and planning. The ergonomically designed case, large display and intuitive function selection make this instrument the right choice for any application. The Lightmeter Model CA811 is designed for simple one-hand operation. It provides selectable lux or footcandle units for display and features a 3 1/2 digit backlit LCD and HOLD function. The Model CA811 offers a MAX function. Features 2000-count backlit LCD, Cosine corrected, HOLD function, MAX function Easy one-hand operation, removable sensor for remote reading Includes rugged, shockproof, protective, dirt resistant holster Measures in footcandles (fc) or lux, CIE photoptic (human eye) response Designed to measure a wide range of lighting types Application Ambient testing for light-sensitive displays and archives in museums and art galleries Testing for OSHA compliance in workplace, cleanroom and industrial settings
Datasheet
Datasheet Summary
Powered by GS/AI

The Lightmeter Model CA811 from L-com, Inc. is a portable device designed for measuring light intensity in both footcandles (fc) and lux. It features a measurement range of 20fc to 20kfc and 20lux to 20klux, making it suitable for various lighting conditions. The instrument includes a removable sensor for remote readings and is cosine corrected to ensure accurate measurements across different angles of light incidence. The device is equipped with a 2000-count backlit LCD display, which provides clear visibility in various lighting environments. It also includes a HOLD function to freeze the displayed reading and a MAX function to capture peak light levels. The Lightmeter is lightweight, compact, and comes with a rugged, shockproof holster for protection against environmental factors. This model is particularly useful for applications such as OSHA compliance testing in workplaces, cleanrooms, and industrial settings, as well as ambient testing for light-sensitive displays in museums and art galleries. The operating temperature range is from 32°F to 122°F (0°C to 50°C), and it is powered by a 9V alkaline battery, which is included.

Datasheet Summary
Powered by GS/AI

The Lightmeter Model CA811 from L-com, Inc. is a portable device designed for measuring light intensity in both footcandles (fc) and lux. It features a measurement range of 20fc to 20kfc and 20lux to 20klux, making it suitable for various lighting conditions. The instrument includes a removable sensor for remote readings and is cosine corrected to ensure accurate measurements across different angles of light incidence. The device is equipped with a 2000-count backlit LCD display, which provides clear visibility in various lighting environments. It also includes a HOLD function to freeze the displayed reading and a MAX function to capture peak light levels. The Lightmeter is lightweight, compact, and comes with a rugged, shockproof holster for protection against environmental factors. This model is particularly useful for applications such as OSHA compliance testing in workplaces, cleanrooms, and industrial settings, as well as ambient testing for light-sensitive displays in museums and art galleries. The operating temperature range is from 32°F to 122°F (0°C to 50°C), and it is powered by a 9V alkaline battery, which is included.

Suppliers

Company
Product
Description
Supplier Links
Lightmeter (20fc, 200fc, 2kfc, 20kfc) (20lux, 200lux, 2klux, 20klux) - AEMC-CA811 - L-com, Inc.
North Andover, MA, United States
Lightmeter (20fc, 200fc, 2kfc, 20kfc) (20lux, 200lux, 2klux, 20klux)
AEMC-CA811
Lightmeter (20fc, 200fc, 2kfc, 20kfc) (20lux, 200lux, 2klux, 20klux) AEMC-CA811
The Lightmeter Model CA811 is a portable, easy-to-use instrument which features optical sensors that are designed to match the response of the human eye, making them ideal instruments for workspace analysis and planning. The ergonomically designed case, large display and intuitive function selection make this instrument the right choice for any application. The Lightmeter Model CA811 is designed for simple one-hand operation. It provides selectable lux or footcandle units for display and features a 3 1/2 digit backlit LCD and HOLD function. The Model CA811 offers a MAX function. Features 2000-count backlit LCD, Cosine corrected, HOLD function, MAX function Easy one-hand operation, removable sensor for remote reading Includes rugged, shockproof, protective, dirt resistant holster Measures in footcandles (fc) or lux, CIE photoptic (human eye) response Designed to measure a wide range of lighting types Application Ambient testing for light-sensitive displays and archives in museums and art galleries Testing for OSHA compliance in workplace, cleanroom and industrial settings

The Lightmeter Model CA811 is a portable, easy-to-use instrument which features optical sensors that are designed to match the response of the human eye, making them ideal instruments for workspace analysis and planning. The ergonomically designed case, large display and intuitive function selection make this instrument the right choice for any application. The Lightmeter Model CA811 is designed for simple one-hand operation. It provides selectable lux or footcandle units for display and features a 3 1/2 digit backlit LCD and HOLD function. The Model CA811 offers a MAX function.

Features

  • 2000-count backlit LCD, Cosine corrected, HOLD function, MAX function
  • Easy one-hand operation, removable sensor for remote reading
  • Includes rugged, shockproof, protective, dirt resistant holster
  • Measures in footcandles (fc) or lux, CIE photoptic (human eye) response
  • Designed to measure a wide range of lighting types

Application

  • Ambient testing for light-sensitive displays and archives in museums and art galleries
  • Testing for OSHA compliance in workplace, cleanroom and industrial settings
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Lux Meters (Light Meters)
Product Number AEMC-CA811
Product Name Lightmeter (20fc, 200fc, 2kfc, 20kfc) (20lux, 200lux, 2klux, 20klux)
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

Lux Meter - PCE-170 A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 40000 Lux (0.0 to 3716 FC)
Accuracy 3 %
View Details
Luminance and Color Meter - CS-150 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
Lux Resolution 1.00E-3 Lux (9.29E-5 FC)
View Details
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Specs
Meter Type Lux
Sensor Diameter 0.8661 inch (22 mm)
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
View Details