Vaisala Present Weather Sensor FS11P

Description
Traceable visibility measurement and precipitation type detection Runway visual range (RVR), aeronautical and synoptical visibility and present weather observation for demanding weather applications. Features  • Detects precipitation type and intensity  • Well suited for synoptic​ and aeronautical applications  • The most widely proven forward scatter RVR sensor, selected and used by FAA  • Meets FAA and ICAO specifications for RVR and visibility measurement  • The most widely proven present weather sensing technology  • Meets ICAO frangibility standards Key Benefits • Excellent value   • RVR, visibility and present weather all-in-one. Measures visibility up to 75 km.  • Minimal look-down geometry   • The second is "head-down" design of the optical heads, which protects them against virtually all windblown particles (even those flying horizontally).  • Reliability   • Four main design features (e.g.an optical path clearance monitoring circuitry) are combined in the FS11P to ensure reliable operation in the harshest weather.
Datasheet
Description
Traceable visibility measurement and precipitation type detection Runway visual range (RVR), aeronautical and synoptical visibility and present weather observation for demanding weather applications. Features  • Detects precipitation type and intensity  • Well suited for synoptic​ and aeronautical applications  • The most widely proven forward scatter RVR sensor, selected and used by FAA  • Meets FAA and ICAO specifications for RVR and visibility measurement  • The most widely proven present weather sensing technology  • Meets ICAO frangibility standards Key Benefits • Excellent value   • RVR, visibility and present weather all-in-one. Measures visibility up to 75 km.  • Minimal look-down geometry   • The second is "head-down" design of the optical heads, which protects them against virtually all windblown particles (even those flying horizontally).  • Reliability   • Four main design features (e.g.an optical path clearance monitoring circuitry) are combined in the FS11P to ensure reliable operation in the harshest weather.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Present Weather Sensor - FS11P - Vaisala
Burlington, MA, United States
Present Weather Sensor
FS11P
Present Weather Sensor FS11P
Traceable visibility measurement and precipitation type detection Runway visual range (RVR), aeronautical and synoptical visibility and present weather observation for demanding weather applications. Features  • Detects precipitation type and intensity  • Well suited for synoptic​ and aeronautical applications  • The most widely proven forward scatter RVR sensor, selected and used by FAA  • Meets FAA and ICAO specifications for RVR and visibility measurement  • The most widely proven present weather sensing technology  • Meets ICAO frangibility standards Key Benefits • Excellent value   • RVR, visibility and present weather all-in-one. Measures visibility up to 75 km.  • Minimal look-down geometry   • The second is "head-down" design of the optical heads, which protects them against virtually all windblown particles (even those flying horizontally).  • Reliability   • Four main design features (e.g.an optical path clearance monitoring circuitry) are combined in the FS11P to ensure reliable operation in the harshest weather.

Traceable visibility measurement and precipitation type detection

Runway visual range (RVR), aeronautical and synoptical visibility and present weather observation for demanding weather applications.

Features  • Detects precipitation type and intensity  • Well suited for synoptic​ and aeronautical applications  • The most widely proven forward scatter RVR sensor, selected and used by FAA  • Meets FAA and ICAO specifications for RVR and visibility measurement  • The most widely proven present weather sensing technology  • Meets ICAO frangibility standards

Key Benefits

 • Excellent value   • RVR, visibility and present weather all-in-one. Measures visibility up to 75 km.
 • Minimal look-down geometry   • The second is "head-down" design of the optical heads, which protects them against virtually all windblown particles (even those flying horizontally).
 • Reliability   • Four main design features (e.g.an optical path clearance monitoring circuitry) are combined in the FS11P to ensure reliable operation in the harshest weather.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number FS11P
Product Name Present Weather Sensor
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Interface Options Digital Serial; Phone/modem Type Interface (optional feature)
Features Battery Powered (optional feature)
Maximum Measuring Height 39.33 inch (999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Heated Anemometer and Wind Vane - WA25 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Frequency or Modulated Frequency Output
View Details