Vaisala Ceilometer CL51

Description
For high-range cloud height detection The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It´s backscatter profiling over full range is up to 15 km (49,200 ft). The CL51 employs a pulsed diode laser LIDAR (Light Detection And Ranging) technology, where short, powerful laser pulses are sent out in a vertical or near-vertical direction. The reflection of light (backscatter) caused by clouds, precipitation or other obscuration is analyzed and used to determine the cloud base height. Features  • Cloud reporting range up to 13 km (43,000 ft)  • Backscatter profiling over full range up to 15 km (49,200 ft)  • Detection of Cirrus clouds  • Based on robust and affordable laser technology  • Field proven, fully automatic 24/7 operation in all weather conditions  • Extensive self-diagnostics with fault analysis  • Second-generation, advanced single-lens optics provides excellent performance also at low altitudes  • Modular design for easy installation and maintenance  • Reliable operation in all weather; unsurpassed performance in vertical visibility and cloud detection during precipitation  • Latest technology from the world leading manufacturer - installed base over 5000 ceilometers worldwide Key Benefits • Measurement from the ground level   • The enhanced single lens technology applied in the CL51 ensures excellent performance starting at a height of virtually zero. The signal is strong and stable over the whole measurement range. The CL51 is able to detect three cloud layers simultaneously. If the cloud base is obscured due to precipitation or ground-based fog, the CL51 reports Vertical Visibility. The CL51 is able to provide the backscatter profile over the full measurement range. This information provides a possibility for an advanced boundary layer and atmospheric analysis.  • Designed for harsh weather   • The CL51 has a shield with a blower and heater, which allows steady operation in precipitation and under extreme temperatures. Reliable solar protection is ensured by optical filters. A tiltable shield further protects the instrument from precipitation and specular reflection from ice crystals. The tilt angle measurement and correction is automatic.  • Self-diagnostics and ease of maintenance   • In addition to cloud height data, the fully automatic CL51 outputs messages with information on the instrument status. The information is based on comprehensive self diagnostic routines. In case of a malfunction the diagnostics help the user to identify the failed module. Periodic maintenance of the CL51 is normally limited to window cleaning. There is no need for adjustments in the field. The automatic window blower with heater improves performance by keeping the window clean and dry. In cold conditions heating prevents frost generation on the window. Any malfunction is automatically reported in the data and status messages.
Datasheet
Description
For high-range cloud height detection The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It´s backscatter profiling over full range is up to 15 km (49,200 ft). The CL51 employs a pulsed diode laser LIDAR (Light Detection And Ranging) technology, where short, powerful laser pulses are sent out in a vertical or near-vertical direction. The reflection of light (backscatter) caused by clouds, precipitation or other obscuration is analyzed and used to determine the cloud base height. Features  • Cloud reporting range up to 13 km (43,000 ft)  • Backscatter profiling over full range up to 15 km (49,200 ft)  • Detection of Cirrus clouds  • Based on robust and affordable laser technology  • Field proven, fully automatic 24/7 operation in all weather conditions  • Extensive self-diagnostics with fault analysis  • Second-generation, advanced single-lens optics provides excellent performance also at low altitudes  • Modular design for easy installation and maintenance  • Reliable operation in all weather; unsurpassed performance in vertical visibility and cloud detection during precipitation  • Latest technology from the world leading manufacturer - installed base over 5000 ceilometers worldwide Key Benefits • Measurement from the ground level   • The enhanced single lens technology applied in the CL51 ensures excellent performance starting at a height of virtually zero. The signal is strong and stable over the whole measurement range. The CL51 is able to detect three cloud layers simultaneously. If the cloud base is obscured due to precipitation or ground-based fog, the CL51 reports Vertical Visibility. The CL51 is able to provide the backscatter profile over the full measurement range. This information provides a possibility for an advanced boundary layer and atmospheric analysis.  • Designed for harsh weather   • The CL51 has a shield with a blower and heater, which allows steady operation in precipitation and under extreme temperatures. Reliable solar protection is ensured by optical filters. A tiltable shield further protects the instrument from precipitation and specular reflection from ice crystals. The tilt angle measurement and correction is automatic.  • Self-diagnostics and ease of maintenance   • In addition to cloud height data, the fully automatic CL51 outputs messages with information on the instrument status. The information is based on comprehensive self diagnostic routines. In case of a malfunction the diagnostics help the user to identify the failed module. Periodic maintenance of the CL51 is normally limited to window cleaning. There is no need for adjustments in the field. The automatic window blower with heater improves performance by keeping the window clean and dry. In cold conditions heating prevents frost generation on the window. Any malfunction is automatically reported in the data and status messages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceilometer - CL51 - Vaisala
Burlington, MA, United States
Ceilometer
CL51
Ceilometer CL51
For high-range cloud height detection The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It´s backscatter profiling over full range is up to 15 km (49,200 ft). The CL51 employs a pulsed diode laser LIDAR (Light Detection And Ranging) technology, where short, powerful laser pulses are sent out in a vertical or near-vertical direction. The reflection of light (backscatter) caused by clouds, precipitation or other obscuration is analyzed and used to determine the cloud base height. Features  • Cloud reporting range up to 13 km (43,000 ft)  • Backscatter profiling over full range up to 15 km (49,200 ft)  • Detection of Cirrus clouds  • Based on robust and affordable laser technology  • Field proven, fully automatic 24/7 operation in all weather conditions  • Extensive self-diagnostics with fault analysis  • Second-generation, advanced single-lens optics provides excellent performance also at low altitudes  • Modular design for easy installation and maintenance  • Reliable operation in all weather; unsurpassed performance in vertical visibility and cloud detection during precipitation  • Latest technology from the world leading manufacturer - installed base over 5000 ceilometers worldwide Key Benefits • Measurement from the ground level   • The enhanced single lens technology applied in the CL51 ensures excellent performance starting at a height of virtually zero. The signal is strong and stable over the whole measurement range. The CL51 is able to detect three cloud layers simultaneously. If the cloud base is obscured due to precipitation or ground-based fog, the CL51 reports Vertical Visibility. The CL51 is able to provide the backscatter profile over the full measurement range. This information provides a possibility for an advanced boundary layer and atmospheric analysis.  • Designed for harsh weather   • The CL51 has a shield with a blower and heater, which allows steady operation in precipitation and under extreme temperatures. Reliable solar protection is ensured by optical filters. A tiltable shield further protects the instrument from precipitation and specular reflection from ice crystals. The tilt angle measurement and correction is automatic.  • Self-diagnostics and ease of maintenance   • In addition to cloud height data, the fully automatic CL51 outputs messages with information on the instrument status. The information is based on comprehensive self diagnostic routines. In case of a malfunction the diagnostics help the user to identify the failed module. Periodic maintenance of the CL51 is normally limited to window cleaning. There is no need for adjustments in the field. The automatic window blower with heater improves performance by keeping the window clean and dry. In cold conditions heating prevents frost generation on the window. Any malfunction is automatically reported in the data and status messages.

For high-range cloud height detection

The Vaisala Ceilometer CL51 is designed to measure high-range cirrus cloud heights without surpassing the low and middle layer clouds, or vertical visibility in harsh conditions. It´s backscatter profiling over full range is up to 15 km (49,200 ft).

The CL51 employs a pulsed diode laser LIDAR (Light Detection And Ranging) technology, where short, powerful laser pulses are sent out in a vertical or near-vertical direction. The reflection of light (backscatter) caused by clouds, precipitation or other obscuration is analyzed and used to determine the cloud base height.

Features  • Cloud reporting range up to 13 km (43,000 ft)  • Backscatter profiling over full range up to 15 km (49,200 ft)  • Detection of Cirrus clouds  • Based on robust and affordable laser technology  • Field proven, fully automatic 24/7 operation in all weather conditions  • Extensive self-diagnostics with fault analysis  • Second-generation, advanced single-lens optics provides excellent performance also at low altitudes  • Modular design for easy installation and maintenance  • Reliable operation in all weather; unsurpassed performance in vertical visibility and cloud detection during precipitation  • Latest technology from the world leading manufacturer - installed base over 5000 ceilometers worldwide

Key Benefits

 • Measurement from the ground level   • The enhanced single lens technology applied in the CL51 ensures excellent performance starting at a height of virtually zero. The signal is strong and stable over the whole measurement range.
The CL51 is able to detect three cloud layers simultaneously. If the cloud base is obscured due to precipitation or ground-based fog, the CL51 reports Vertical Visibility. The CL51 is able to provide the backscatter profile over the full measurement range. This information provides a possibility for an advanced boundary layer and atmospheric analysis.
 • Designed for harsh weather   • The CL51 has a shield with a blower and heater, which allows steady operation in precipitation and under extreme temperatures. Reliable solar protection is ensured by optical filters. A tiltable shield further protects the instrument from precipitation and specular reflection from ice crystals. The tilt angle measurement and correction is automatic.
 • Self-diagnostics and ease of maintenance   • In addition to cloud height data, the fully automatic CL51 outputs messages with information on the instrument status. The information is based on comprehensive self diagnostic routines. In case of a malfunction the diagnostics help the user to identify the failed module.
Periodic maintenance of the CL51 is normally limited to window cleaning. There is no need for adjustments in the field. The automatic window blower with heater improves performance by keeping the window clean and dry. In cold conditions heating prevents frost generation on the window. Any malfunction is automatically reported in the data and status messages.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number CL51
Product Name Ceilometer
Device Classification Sensor Only
Weather Component Sensed Measures Total Cloud Cover
Interface Options Digital Serial; Phone/modem Type Interface
Features Battery Powered; Electrical Heater (For winter environments)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Thunderstorm Local Lightning Sensor - TSS928 - Vaisala
Specs
Device Classification Sensor Only
Interface Options Digital Serial
Height 62.01 inch (1575 mm)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details