Vaisala Maritime Observation System AWS430

Description
Designed specially for critical maritime weather applications An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the freeze/thaw conditions experienced in extreme-weather environments. It is also able to endure vibration and shock. Features  • High-quality anti-corrosive design and EMC characteristics that comply with Lloyd’s Register and IEC 60945 requirements  • High data availability  • Built in test procedures and data validation  • Accurate true wind calculation even from multiple sensors  • Meets NMEA 0183 and IEC 1162-1 requirements for data communication  • Complies with CAP 437 requirements Key Benefits • ​Designed specially for critical maritime weather applications   • The AWS430 has successfully passed a wide variety, of environmental, electrical, vibration and shock tests. All test specifications comply with both the Lloyds' Register approval system and the IEC 60945 international maritime standard.  • Flexible integration   • The vessel’s own gyrocompass and navigation system can be used to provide the required heading and ship speed, direction, and location information. However, an optional GPS compass can also be integrated into the system.  • Self diagnostics and constant data availability   • Built-in algorithms test each measurement to ensure data quality.
Datasheet
Description
Designed specially for critical maritime weather applications An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the freeze/thaw conditions experienced in extreme-weather environments. It is also able to endure vibration and shock. Features  • High-quality anti-corrosive design and EMC characteristics that comply with Lloyd’s Register and IEC 60945 requirements  • High data availability  • Built in test procedures and data validation  • Accurate true wind calculation even from multiple sensors  • Meets NMEA 0183 and IEC 1162-1 requirements for data communication  • Complies with CAP 437 requirements Key Benefits • ​Designed specially for critical maritime weather applications   • The AWS430 has successfully passed a wide variety, of environmental, electrical, vibration and shock tests. All test specifications comply with both the Lloyds' Register approval system and the IEC 60945 international maritime standard.  • Flexible integration   • The vessel’s own gyrocompass and navigation system can be used to provide the required heading and ship speed, direction, and location information. However, an optional GPS compass can also be integrated into the system.  • Self diagnostics and constant data availability   • Built-in algorithms test each measurement to ensure data quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maritime Observation System - AWS430 - Vaisala
Burlington, MA, United States
Maritime Observation System
AWS430
Maritime Observation System AWS430
Designed specially for critical maritime weather applications An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the freeze/thaw conditions experienced in extreme-weather environments. It is also able to endure vibration and shock. Features  • High-quality anti-corrosive design and EMC characteristics that comply with Lloyd’s Register and IEC 60945 requirements  • High data availability  • Built in test procedures and data validation  • Accurate true wind calculation even from multiple sensors  • Meets NMEA 0183 and IEC 1162-1 requirements for data communication  • Complies with CAP 437 requirements Key Benefits • ​Designed specially for critical maritime weather applications   • The AWS430 has successfully passed a wide variety, of environmental, electrical, vibration and shock tests. All test specifications comply with both the Lloyds' Register approval system and the IEC 60945 international maritime standard.  • Flexible integration   • The vessel’s own gyrocompass and navigation system can be used to provide the required heading and ship speed, direction, and location information. However, an optional GPS compass can also be integrated into the system.  • Self diagnostics and constant data availability   • Built-in algorithms test each measurement to ensure data quality.

Designed specially for critical maritime weather applications

An automatic weather station designed for maritime environments such as ports, ships, and offshore platforms. The system is designed to withstand the salty and wet conditions that prevail aboard ships and platforms as well as the freeze/thaw conditions experienced in extreme-weather environments. It is also able to endure vibration and shock.

Features  • High-quality anti-corrosive design and EMC characteristics that comply with Lloyd’s Register and IEC 60945 requirements  • High data availability  • Built in test procedures and data validation  • Accurate true wind calculation even from multiple sensors  • Meets NMEA 0183 and IEC 1162-1 requirements for data communication  • Complies with CAP 437 requirements

Key Benefits

 • ​Designed specially for critical maritime weather applications   • The AWS430 has successfully passed a wide variety, of environmental, electrical, vibration and shock tests. All test specifications comply with both the Lloyds' Register approval system and the IEC 60945 international maritime standard.
 • Flexible integration   • The vessel’s own gyrocompass and navigation system can be used to provide the required heading and ship speed, direction, and location information. However, an optional GPS compass can also be integrated into the system.
 • Self diagnostics and constant data availability   • Built-in algorithms test each measurement to ensure data quality.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number AWS430
Product Name Maritime Observation System
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial (optional feature)
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Cloud Height Detection Ceilometer - CL31 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Total Cloud Cover
Interface Options Digital Serial; Phone/modem Type Interface
View Details