Vaisala Automatic Sounding System AUTOSONDE® AS41

Description
Automatic Sounding System Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE® AS41, which is a completely new upper-air observation system for synoptic and adaptive use. Features  • Completely new upper-air observation system for synoptic and adaptive use  • All benefits of Vaisala Radiosonde RS41 and Vaisala MW41 Sounding System  • Reloading needed once in four weeks  • Safe working environment. The basic rule of Vaisala AUTOSONDE systems has always been that gas lines are never fed inside the container.  • Remote control and configuration on common Vaisala Observation Network platform Key Benefits • High-quality Data   • Performance fully comparable with Vaisala manual sounding. Automatic ground check procedure eliminates human error and results in consistent data.  • High Data Availability   • AS41 is designed to stand even extreme weather conditions around the world. Selection of components and materials together with thoroughly tested automation control guarantees continuous operation without downtime.  • Cost Efficient Operation   • Vaisala AUTOSONDE® AS41 offers the longest autonomous sounding capacity on the market. Reloading once every four weeks minimizes the number of necessary site visits.  • Easy Remote Control and Monitoring   • Vaisala Observation Network Manager NM10 is used as a modern Commercial-Off-The-S helf (COTS) platform for remote controlling and monitoring of AS41. Through secure communication protocol, operators can efficiently control sounding schedule, initiate on-demand sounding, and perform remote diagnostics.
Datasheet
Description
Automatic Sounding System Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE® AS41, which is a completely new upper-air observation system for synoptic and adaptive use. Features  • Completely new upper-air observation system for synoptic and adaptive use  • All benefits of Vaisala Radiosonde RS41 and Vaisala MW41 Sounding System  • Reloading needed once in four weeks  • Safe working environment. The basic rule of Vaisala AUTOSONDE systems has always been that gas lines are never fed inside the container.  • Remote control and configuration on common Vaisala Observation Network platform Key Benefits • High-quality Data   • Performance fully comparable with Vaisala manual sounding. Automatic ground check procedure eliminates human error and results in consistent data.  • High Data Availability   • AS41 is designed to stand even extreme weather conditions around the world. Selection of components and materials together with thoroughly tested automation control guarantees continuous operation without downtime.  • Cost Efficient Operation   • Vaisala AUTOSONDE® AS41 offers the longest autonomous sounding capacity on the market. Reloading once every four weeks minimizes the number of necessary site visits.  • Easy Remote Control and Monitoring   • Vaisala Observation Network Manager NM10 is used as a modern Commercial-Off-The-S helf (COTS) platform for remote controlling and monitoring of AS41. Through secure communication protocol, operators can efficiently control sounding schedule, initiate on-demand sounding, and perform remote diagnostics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Sounding System - AUTOSONDE® AS41 - Vaisala
Burlington, MA, United States
Automatic Sounding System
AUTOSONDE® AS41
Automatic Sounding System AUTOSONDE® AS41
Automatic Sounding System Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE® AS41, which is a completely new upper-air observation system for synoptic and adaptive use. Features  • Completely new upper-air observation system for synoptic and adaptive use  • All benefits of Vaisala Radiosonde RS41 and Vaisala MW41 Sounding System  • Reloading needed once in four weeks  • Safe working environment. The basic rule of Vaisala AUTOSONDE systems has always been that gas lines are never fed inside the container.  • Remote control and configuration on common Vaisala Observation Network platform Key Benefits • High-quality Data   • Performance fully comparable with Vaisala manual sounding. Automatic ground check procedure eliminates human error and results in consistent data.  • High Data Availability   • AS41 is designed to stand even extreme weather conditions around the world. Selection of components and materials together with thoroughly tested automation control guarantees continuous operation without downtime.  • Cost Efficient Operation   • Vaisala AUTOSONDE® AS41 offers the longest autonomous sounding capacity on the market. Reloading once every four weeks minimizes the number of necessary site visits.  • Easy Remote Control and Monitoring   • Vaisala Observation Network Manager NM10 is used as a modern Commercial-Off-The-S helf (COTS) platform for remote controlling and monitoring of AS41. Through secure communication protocol, operators can efficiently control sounding schedule, initiate on-demand sounding, and perform remote diagnostics.

Automatic Sounding System

Vaisala has a long experience of automated soundings, including over 80 delivered systems during the last 25 years and over 700 000 soundings from these systems. This experience is utilized in Vaisala AUTOSONDE® AS41, which is a completely new upper-air observation system for synoptic and adaptive use.

Features  • Completely new upper-air observation system for synoptic and adaptive use  • All benefits of Vaisala Radiosonde RS41 and Vaisala MW41 Sounding System  • Reloading needed once in four weeks  • Safe working environment. The basic rule of Vaisala AUTOSONDE systems has always been that gas lines are never fed inside the container.  • Remote control and configuration on common Vaisala Observation Network platform

Key Benefits

 • High-quality Data   • Performance fully comparable with Vaisala manual sounding. Automatic ground check procedure eliminates human error and results in consistent data.
 • High Data Availability   • AS41 is designed to stand even extreme weather conditions around the world. Selection of components and materials together with thoroughly tested automation control guarantees continuous operation without downtime.
 • Cost Efficient Operation   • Vaisala AUTOSONDE® AS41 offers the longest autonomous sounding capacity on the market. Reloading once every four weeks minimizes the number of necessary site visits.
 • Easy Remote Control and Monitoring   • Vaisala Observation Network Manager NM10 is used as a modern Commercial-Off-The-Shelf (COTS) platform for remote controlling and monitoring of AS41. Through secure communication protocol, operators can efficiently control sounding schedule, initiate on-demand sounding, and perform remote diagnostics.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number AUTOSONDE® AS41
Product Name Automatic Sounding System
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Electrical Heater (For winter environments)
Height 201 inch (5100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details
Ultrasonic Wind Sensor - WINDCAP® WMT700 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details