Vac3 Cubes Flat Style Vacuum Cups F40 NBR

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F40 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F40 NBR
Flat Style Vacuum Cups F40 NBR
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F40 NBR
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-55-1/4-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038375 - RS Components, Ltd.
Specs
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 79.37 mm (3.12 inch)
Material Rubber
View Details
Single Bellow Style Vacuum Cups - B110 NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 115 mm (4.53 inch)
Material Nitrile (NBR)
View Details