Festo Corporation Suction cup insert OASI-20

Description
suction cup insert OASI-20 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,6 g
Request a Quote Datasheet
Description
suction cup insert OASI-20 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,6 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup insert - OASI-20 - Festo Corporation
Islandia, NY, United States
Suction cup insert
OASI-20
Suction cup insert OASI-20
suction cup insert OASI-20 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,6 g

suction cup insert OASI-20 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,6 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number OASI-20
Product Name Suction cup insert
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material NBR
View Details
Vacuum cup without connector - ESV-60-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material NBR
View Details
Vacuum suction cup - ESS-15-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Vacuum suction cup - ESS-4-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material VMQ (silicone)
View Details