IMI Norgren Vacuum Cup - Universal VCR-U6P-S

Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet
Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Universal - VCR-U6P-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Universal
VCR-U6P-S
Vacuum Cup - Universal VCR-U6P-S
Universal cups can handle flat or slightly curved surfaces.

Universal cups can handle flat or slightly curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-U6P-S
Product Name Vacuum Cup - Universal
Type Standard
Diameter / Max. Size 7.1 mm (0.2795 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2039853 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum cup without connector - ESV-80-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material VMQ (silicone)
View Details
Oval Suction Cups, Flat, Universal - SO-FU - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 5 to 100 mm (0.1969 to 3.94 inch)
Stroke 0.5000 to 3 mm (0.0197 to 0.1181 inch)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details