The VEGAMET 842 is a robust controller and display instrument designed for level sensors, featuring two 4 ... 20 mA sensor inputs and two 4 ... 20 mA current outputs. It includes three operating relays and one fail-safe relay, allowing for versatile applications such as pump control and flow measurement in open channels. The device is equipped with an easy-to-read LCD matrix display that can be viewed from a distance, even in varying lighting conditions. It supports on-site adjustments through a four-button interface and can also be operated via Bluetooth using a smartphone, tablet, or PC. The VEGAMET 842 is suitable for installation in harsh environments and complies with various international approvals, including ATEX and IECEx, ensuring safety and reliability in its operation.
Application area
2 x 4 ... 20 mA sensor inputs, 2 x 4 ... 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating relay), on-site display, 4-button and smartphone operation
The VEGAMET 842 controller feeds the connected 4 ... 20 mA sensors, processes the measured values and displays them. A large display for data visualisation is integrated in the housing designed for rough field conditions. It enables a simple conversion of pump controls, flow measurements on open channels and weirs, totalizers, difference, sum and average value calculations. With VEGAMET 842, limit values can be reliably monitored and relays can be switched, e.g. for an overfill protection according to WHG.
Your benefit
| VEGA Americas, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | VEGAMET 842 |
| Product Name | Robust controller and display instrument for level sensors |
| Features | Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Chassis |
| Interface | Digital Front Panel |