Application area
2 x 4 … 20 mA sensor inputs, 2 x 4 … 20 mA current outputs, 3 x operating relay, 1 x fail safe relay (instead of operating relay), Ex approval, separator, ship approval, on-site display, turn/push button and Smartphone operation
The VEGAMET 342 controller feeds the connected 4 ... 20 mA sensors, processes the measured values and displays them. The installation housing is ideal for mounting in the control panel. A large display for data visualisation as well as a turn/push button for easy adjustment on site are integrated. With VEGAMET 342, limit values can be reliably monitored and relays, e.g. for overfill protection according to WHG, can be switched. It enables simple implementation of pump controls, flow measurements on open flumes and weirs, totalizers, differential, sum, average and average value calculations. Due to its versatile and universal possibilities, it is suitable for many industrial sectors as well as plant engineers.
Your benefit
| VEGA Americas, Inc. | |
|---|---|
| Product Category | Level Controllers |
| Product Number | VEGAMET 342 |
| Product Name | Built-in controller and display instrument for level sensors |
| Features | Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Chassis |
| Interface | Digital Front Panel |