VEGA Americas, Inc. External display VEGADIS 176

Description
Application area External display and adjustment module for panel mounting without external energy Application area The VEGADIS 176 is an external display and adjustment module without additional external energy. It is used for separate measured value indication of all standardized 4 … 20 mA circuits. Your benefit - Universal use through five-digit, scalable 17 mm display with backlight - Reliable function and various application possibilities thanks to a compact, robust housing with high protection rating in the front area - The low voltage drop of < 1 V allows the use in most 4 … 20 mA circuits Technical data Display:|;digital Voltage drop:|;< 1 V Signal: |;4 … 20 mA Mounting: |;panel mounting Your benefit Reliable function and wide range of application thanks to compact, rugged housing with high protection rating Universal use through 5-digit, backlit, scalable 17 mm display The low voltage drop of <1 V allows use in most 4 ... 20 mA circuits
Datasheet
Description
Application area External display and adjustment module for panel mounting without external energy Application area The VEGADIS 176 is an external display and adjustment module without additional external energy. It is used for separate measured value indication of all standardized 4 … 20 mA circuits. Your benefit - Universal use through five-digit, scalable 17 mm display with backlight - Reliable function and various application possibilities thanks to a compact, robust housing with high protection rating in the front area - The low voltage drop of < 1 V allows the use in most 4 … 20 mA circuits Technical data Display:|;digital Voltage drop:|;< 1 V Signal: |;4 … 20 mA Mounting: |;panel mounting Your benefit Reliable function and wide range of application thanks to compact, rugged housing with high protection rating Universal use through 5-digit, backlit, scalable 17 mm display The low voltage drop of <1 V allows use in most 4 ... 20 mA circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External display - VEGADIS 176 - VEGA Americas, Inc.
Mason, OH, United States
External display
VEGADIS 176
External display VEGADIS 176
Application area External display and adjustment module for panel mounting without external energy Application area The VEGADIS 176 is an external display and adjustment module without additional external energy. It is used for separate measured value indication of all standardized 4 … 20 mA circuits. Your benefit - Universal use through five-digit, scalable 17 mm display with backlight - Reliable function and various application possibilities thanks to a compact, robust housing with high protection rating in the front area - The low voltage drop of < 1 V allows the use in most 4 … 20 mA circuits Technical data Display:|;digital Voltage drop:|;< 1 V Signal: |;4 … 20 mA Mounting: |;panel mounting Your benefit Reliable function and wide range of application thanks to compact, rugged housing with high protection rating Universal use through 5-digit, backlit, scalable 17 mm display The low voltage drop of <1 V allows use in most 4 ... 20 mA circuits

Application area

External display and adjustment module for panel mounting without external energy Application area The VEGADIS 176 is an external display and adjustment module without additional external energy. It is used for separate measured value indication of all standardized 4 … 20 mA circuits. Your benefit - Universal use through five-digit, scalable 17 mm display with backlight - Reliable function and various application possibilities thanks to a compact, robust housing with high protection rating in the front area - The low voltage drop of < 1 V allows the use in most 4 … 20 mA circuits Technical data Display:|;digital Voltage drop:|;< 1 V Signal: |;4 … 20 mA Mounting: |;panel mounting

Your benefit

  • Reliable function and wide range of application thanks to compact, rugged housing with high protection rating
  • Universal use through 5-digit, backlit, scalable 17 mm display
  • The low voltage drop of <1 V allows use in most 4 ... 20 mA circuits
Supplier's Site Datasheet

Technical Specifications

  VEGA Americas, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number VEGADIS 176
Product Name External display
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204578 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 54 mm (2.13 inch)
Viewing Area Height 14.4 mm (0.5669 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
TFT LCD Module RGB 800x480 with Resistive Touch Screen 5 Inch - LMT050DNCFWU-NNA - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details