VAT, Inc. Beam Stopper Series 793

Description
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stopper without body for direct integration into vacuum systems. For protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator.
Description
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stopper without body for direct integration into vacuum systems. For protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator.

Suppliers

Company
Product
Description
Supplier Links
Beam Stopper - Series 793 - VAT, Inc.
San Jose, CA, USA
Beam Stopper
Series 793
Beam Stopper Series 793
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stopper without body for direct integration into vacuum systems. For protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator.

Area of application:

In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW.

Description:

Beam stopper without body for direct integration into vacuum systems. For protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator.
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 793
Product Name Beam Stopper
Type Shutter Valve
Port OD 2.5 to 6 inch (63.5 to 152 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 482 F (250 C)
Port Flange & Seal Type Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM075V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-1/4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
VS Series - Vacuum Butterfly Valve - VS 25C - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
View Details
Vacuum Gate Valve - Series 121 - VAT, Inc.
Specs
Type Gate
Port OD 2.5 to 12 inch (63.5 to 305 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details