VAT, Inc. Vacuum Gate Valve Series 121

Description
These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation
Description
These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation

Suppliers

Company
Product
Description
Supplier Links
Vacuum Gate Valve - Series 121 - VAT, Inc.
San Jose, CA, USA
Vacuum Gate Valve
Series 121
Vacuum Gate Valve Series 121
These low-cost gate valves are designed for very easy maintenance. Features High quality shaft feedthrough VATLOCK configuration Low shock during operation

These low-cost gate valves are designed for very easy maintenance.

    Features
  • High quality shaft feedthrough
  • VATLOCK configuration
  • Low shock during operation
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 121
Product Name Vacuum Gate Valve
Type Gate
Port OD 2.5 to 12 inch (63.5 to 305 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 248 F (120 C)
Port Flange & Seal Type Elastomeric / O-ring; ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - RSV 50 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 1.97 inch (50 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Soft-Pump Angle Valve (DN 63-160) - Series 290 - VAT, Inc.
Specs
Type Angle
Port OD 2.5 to 6 inch (63.5 to 152 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details