VAT, Inc. Beam Stopper Series 790

Description
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator. Nominal inside diameters (ID): 63 (2 1/2") - 160 (6" ) Body material: Stainless steel
Description
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator. Nominal inside diameters (ID): 63 (2 1/2") - 160 (6" ) Body material: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Beam Stopper - Series 790 - VAT, Inc.
San Jose, CA, USA
Beam Stopper
Series 790
Beam Stopper Series 790
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator. Nominal inside diameters (ID): 63 (2 1/2") - 160 (6" ) Body material: Stainless steel

Area of application:

In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW.

Description:

Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator.

Nominal inside diameters (ID):

63 (2 1/2") - 160 (6" )

Body material:

Stainless steel
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 790
Product Name Beam Stopper
Type Shutter Valve
Port OD 2.5 to 6 inch (63.5 to 152 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 482 F (250 C)
Port Flange & Seal Type Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - RSV 20 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.7874 inch (20 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Fast Closing Shutter - Series 773 - VAT, Inc.
Specs
Type Shutter Valve
Port OD 1.5 to 6 inch (38.1 to 152 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details