SERIES 615 -- BUTTERFLY WITH SEALING FUNCTION
VAT, Inc.
Butterfly with Sealing Function
Series 615
Description
Area of application:
Semiconductors, FPD and industrial processes, particularly CVD systems.
Description:
Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance
Nominal inside diameters (ID):
40 (1 1/2") - 100 (4" )
Body material:
Stainless steel
Description
Area of application:
Semiconductors, FPD and industrial processes, particularly CVD systems.
Description:
Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance
Nominal inside diameters (ID):
40 (1 1/2") - 100 (4" )
Body material:
Stainless steel
Suppliers
Area of application:
Semiconductors, FPD and industrial processes, particularly CVD systems.
Description:
Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance
Nominal inside diameters (ID):
40 (1 1/2") - 100 (4" )
Body material:
Stainless steel
|
Area of application: | Semiconductors, FPD and industrial processes, particularly CVD systems. |
|
Description: | Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance |
|
Nominal inside diameters (ID): | 40 (1 1/2") - 100 (4" ) |
|
Body material: | Stainless steel |
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Valves |
|
Product Number
|
Series 615 |
|
Product Name
|
Butterfly with Sealing Function |
|
Type
|
Butterfly
|
|
Port OD
|
1.5 to 4 inch (38.1 to 102 mm)
|
|
Vacuum / Pressure Range
|
(UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
|
|
Temperature Range
|
248 F (120 C)
|
|
Port Flange & Seal Type
|
ISO flange; ISO-KF (Small Clamped, <2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Type
Diamphragm
Port OD
1 inch (25.4 mm)
Vacuum / Pressure Range
Elevated or positive pressures (>> 760 torr)
View Details
Temperature Range
23 to 122 F (-5 to 50 C)
Body Materials
PA-reinforced PPS-reinforced
View Details
Type
Shut-off Valve
Port OD
0.2500 to 1.5 inch (6.35 to 38.1 mm)
Valve Actuation
Manual
View Details
Type
Butterfly
Port OD
2.5 to 8 inch (63.5 to 203 mm)
Vacuum / Pressure Range
(UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details