Vatterfly valves with extended body designed for a high conductance. No mechanism in the vacuum.
| VAT, Inc. | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | Series 204 |
| Product Name | Vatterfly Valve Extended |
| Type | Butterfly |
| Port OD | 2.5 to 8 inch (63.5 to 203 mm) |
| Vacuum / Pressure Range | (UHV, < 10-8 torr); Elevated or positive pressures (>> 760 torr) |
| Temperature Range | 302 F (150 C) |
| Port Flange & Seal Type | Elastomeric / O-ring; ISO flange |