co-ax valves inc. Lateral Valve DRV 20

Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
Datasheet
Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - DRV 20 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
DRV 20
Lateral Valve DRV 20
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version
Media: gaseous.
Body Material: aluminium.
Options: manual override, mounting, special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number DRV 20
Product Name Lateral Valve
Type Lateral Valve
Port OD 0.7874 inch (20 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200V-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Small Hand Operated Gas Inlet Valve - VGS 10 - VACUUBRAND, Inc.
Specs
Type Leak
Port OD 0.1969 inch (5 mm)
Leak Rate 1.00E-6 std cc / sec
View Details
Lateral Valve - RSV 40 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 1.57 inch (40 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details